EN
  • EN
  • DE

MAX9700BETB+TS

Part No MAX9700BETB+TS
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Audio
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Linear - Amplifiers - Audio
Manufacturer Maxim Integrated
Win Source Part Number 312479-MAX9700BETB+TS
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX9700BETB+TS CAD Model

Description

The MAX9700BETB+TS is a state-of-the-art Class D audio amplifier from Maxim Integrated, designed to provide high-quality sound with maximum efficiency. This component is well-suited for portable applications where power efficiency and space constraints are critical factors. It is commonly used in mobile phones, tablets, laptops, and other portable multimedia devices.

The MAX9700BETB+TS offers a compact solution without compromising on performance. It operates over a wide 2.7V to 5.5V supply voltage range, making it versatile for various power scenarios. This amplifier can deliver up to 2.2W of continuous output power into a 4Ω load or 1.1W into an 8Ω load, ensuring loud and clear audio output for its size.

One of the key features of the MAX9700BETB+TS is its high efficiency, which can exceed 90% under certain conditions. This efficiency minimizes heat generation and power loss, thereby extending battery life in portable applications. The device also incorporates a low-noise modulation scheme that reduces EMI, a common concern with Class D amplifiers, thus simplifying system design and reducing the need for additional filtering.

The MAX9700BETB+TS is designed with built-in thermal overload protection, which ensures that the device operates within safe temperature limits. It also features a low 0.01% THD+N (Total Harmonic Distortion plus Noise), which translates to clear, high-fidelity audio reproduction. The amplifier has a shutdown feature that reduces power consumption to less than 1µA, further conserving energy when the amplifier is not in use.

This component is available in a thermally efficient 16-pin TQFN (Thin Quad Flat No-leads) package, which is optimal for space-constrained applications. The MAX9700BETB+TS is fully specified over the extended -40°C to +85°C temperature range, making it reliable across various environmental conditions.

Overall, the MAX9700BETB+TS from Maxim Integrated is an excellent choice for designers looking for a compact, efficient, and high-performance audio amplification solution.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC PWR AMP BIPO DUAL LV 8DMP
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 2W 16SOIC
Lowest to $72.0000
Texas Instruments
IC AMP CLASS AB MONO 675MW 8SOIC
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1.15W, 3 CHANNE
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB STEREO 25DSBGA
Lowest to $1.1642
Maxim Integrated
IC AMP CLSS AB STER 135MW 16QSOP
Need more? Email Us
STMicroelectronics
IC AMP AB MONO 40W POWERSO-20
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.9027 $62.3189
16+ $7.3054 $116.8864
25+ $7.0767 $176.9175
34+ $6.8480 $232.8320
44+ $6.6205 $291.3020
59+ $5.9355 $350.1945
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,700 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess