EN
  • EN
  • DE

MAX97001EWP+

Part No MAX97001EWP+
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Audio
Description IC AMP CLASS D MONO 920MW 20WLP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Audio Amplifiers
Mfr Maxim Integrated
Series DirectDrive®
Package Tube
Product Status Obsolete
Type Class D
Output Type 1-Channel (Mono) with Stereo Headphones
Max Output Power x Channels @ Load 920mW x 1 @ 8Ohm; 37mW x 2 @ 16Ohm
Voltage - Supply 2.7V ~ 5.5V
Features Depop, Differential Inputs, I2C, Mute, Shutdown, Volume Control
Mounting Type Surface Mount
Temperature Range - Operating -40°C ~ 85°C (TA)
Supplier Device Package 20-WLP
Package / Case 20-WFBGA, WLBGA
Base Product Number MAX970
Standard Package 1 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 882670-MAX97001EWP+
Ultra Librarian 3D Model Ultra Librarian MAX97001EWP+ CAD Model

Description

Maxim Integrated MAX97001EWP+ Audio Amplifier

The MAX97001EWP+ from Maxim Integrated is a versatile and high-performance audio amplifier designed to deliver exceptional sound quality for a wide range of applications. This compact and energy-efficient component is ideal for portable audio devices, smartphones, tablets, and other multimedia gadgets where space is limited, and power consumption is a critical consideration.

With its integrated features, the MAX97001EWP+ provides a comprehensive audio amplification solution. It combines a mono Class D speaker amplifier with a stereo Class H headphone amplifier, allowing it to drive both a speaker and headphones with high efficiency and low distortion. The Class D speaker amplifier is capable of delivering 1.2W of continuous output power into an 8Ω load, while the Class H headphone amplifier can provide up to 80mW per channel into a 16Ω load, ensuring loud and clear sound reproduction.

The MAX97001EWP+ boasts a wide supply voltage range from 2.7V to 5.5V, making it compatible with most battery-operated devices. Moreover, it has built-in thermal overload protection, which safeguards the device against damage from excessive heat. The amplifier also features a low 0.01% THD+N (Total Harmonic Distortion plus Noise), which translates to high-fidelity audio output with minimal distortion.

For added flexibility, the MAX97001EWP+ offers a range of input configurations, including differential and single-ended inputs, allowing designers to choose the best option for their specific application. It also includes a comprehensive click-and-pop suppression circuit that minimizes noise during power-up and shutdown sequences.

Enclosed in a compact 20-pin WLP (Wafer-Level Package), the MAX97001EWP+ is designed for space-constrained environments. Its small footprint and low profile make it an excellent choice for slim and portable electronic designs.

Overall, the Maxim Integrated MAX97001EWP+ stands out as a high-quality audio amplifier that combines power efficiency, excellent audio performance, and advanced features, making it a top choice for designers looking to enhance the audio experience in their products.

You May Also Be Interested in

UTC
7mA 1-Channel 1.1Wx1@8Ω SOP-8 Audio Amplifiers RoHS
Lowest to $0.2168
Analog Devices Inc.
7.5mA 1-Channel PDIP-8 Audio Amplifiers RoHS
Need more? Email Us
Nsiway
13mA 1-Channel 2.5Wx1@4Ω Class D ESOP-8-EP(3.9x4.9x1.27) Audio Amplifiers RoHS
Lowest to $1.0633
Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us
Nsiway
4mA 1-Channel 2.8Wx1@4Ω Class D SOP-8 Audio Amplifiers RoHS
Lowest to $0.0874
UTC
40mA 2-Channel 11Wx2@2Ω Class B HSIP-9B Audio Amplifiers RoHS
Lowest to $0.8004
Nsiway
2-Channel SOIC-16 Audio Amplifiers RoHS
Lowest to $0.2038
ams
IC AMP CLASS AB STEREO 24QFN / Amplifier IC 2-Channel (Stereo) Class AB 24-QFN (4x4)
Lowest to $1.5774
Infineon Technologies
9mA 2-Channel 80Wx2@4Ω QFN-64-EP(9x9) Audio Amplifiers RoHS
Lowest to $8.1493

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.6114 $70.4456
8+ $14.4502 $115.6016
13+ $13.9986 $181.9818
18+ $13.5470 $243.8460
23+ $13.0954 $301.1942
30+ $11.7417 $352.2510
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,010 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess