EN
  • EN
  • DE

MAX9690CPA-4

Part No MAX9690CPA-4
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components (M)
Description Ultra-Fast ECL-Output Comparator
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 215967-MAX9690CPA-4
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX9690CPA-4 CAD Model

Description

The MAX9690CPA-4 is a precision, high-speed comparator manufactured by Maxim Integrated, renowned for its exceptional performance and reliability in a variety of applications. This comparator is designed to meet the needs of systems requiring ultra-fast decision-making capabilities, such as high-speed triggering in data communication, measurement equipment, and pulse detection circuits.

Key Features:

  • Fast Propagation Delay: The MAX9690CPA-4 boasts a rapid propagation delay, making it ideal for high-frequency applications where timing is critical.
  • Low Power Consumption: Despite its high-speed operation, this device maintains low power consumption, ensuring efficiency in your designs.
  • Wide Supply Voltage Range: It can operate over a broad supply voltage range, providing flexibility in various system voltages and simplifying power supply design.
  • High Input Impedance: The high input impedance minimizes loading on the input signal source, preserving signal integrity and reducing the need for buffering.
  • Output Latch Function: The inclusion of an output latch function provides additional utility in complex systems, allowing the output state to be held until the system is ready to process the information.

Applications:

  • Data Communication
  • Measurement Equipment
  • Pulse and Waveform Detection
  • Zero-Crossing Detectors
  • High-Speed Sampling Circuits

The MAX9690CPA-4 is housed in a compact 8-pin DIP package, which makes it easy to integrate into a wide range of electronic systems. Its robust design ensures reliable operation even in the most demanding conditions, and its high level of integration reduces the need for additional components, saving space and cost.

Whether you are designing high-speed digital logic systems, precision measurement devices, or any application where timing and speed are crucial, the MAX9690CPA-4 from Maxim Integrated provides the performance and reliability you need to deliver optimal results.

You May Also Be Interested in

Coilcraft
Lowest to $1.5451
Shindengen
Lowest to $5.6838
ESMT
2M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $5.0427
ESMT
Lowest to $3.2617
EliteMT
Need more? Email Us
ESMT
Need more? Email Us
ESMT
512K x 16Bit x 2Banks Synchronous DRAM
Lowest to $0.8154
ESMT
Lowest to $2.9349
ESMT
2M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $0.8085

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess