EN
  • EN
  • DE
  • IT

MAX96759GGE+E4

Part No MAX96759GGE+E4
Manufacturer Maxim Integrated
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description INTEGRATED CIRCUIT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Mfr Maxim Integrated
Package Tray
Product Status Active
Base Product Number MAX96759
Standard Package 1 pcs
REACH Status REACH Unaffected
Win Source Part Number 1075861-MAX96759GGE+E4
Ultra Librarian 3D Model Ultra Librarian MAX96759GGE+E4 CAD Model

Description

Product Overview: MAX96759GGE+E4

The MAX96759GGE+E4 is a highly integrated and sophisticated automotive serializer from Maxim Integrated, designed to provide a robust and efficient solution for high-speed serial data transmission in automotive applications. This advanced chip is engineered to simplify the design and implementation of automotive video systems, making it an ideal choice for a wide range of in-vehicle connectivity solutions.

Key Features

  • High-Speed Data Transmission: The device supports high-speed serial data transmission, enabling the transfer of video, audio, and control data over a single coaxial cable or twisted pair.
  • GMSL (Gigabit Multimedia Serial Link) Technology: Utilizes Maxim's proprietary GMSL technology to ensure high-quality, low-latency transmission of multimedia content in automotive environments.
  • Robust Communication: Designed to withstand the harsh conditions of automotive applications, offering excellent EMC performance and resilience to noise.
  • Multiple Input/Output Options: Supports a variety of input and output data formats, making it highly versatile for different video system architectures.
  • Integrated Diagnostics: Features built-in diagnostic capabilities that facilitate system monitoring and troubleshooting, enhancing overall system reliability.

Applications

The MAX96759GGE+E4 is suitable for a range of automotive applications including, but not limited to:

  • Rear-view and surround-view camera systems
  • Automotive infotainment and navigation systems
  • Driver assistance systems (ADAS)
  • Automotive sensor data aggregation

Quality and Reliability

Maxim Integrated is committed to maintaining the highest standards of quality and reliability in its products. The MAX96759GGE+E4 is built to meet the stringent requirements of the automotive industry, ensuring long-term performance and dependability in vehicle systems. With Maxim's expertise in automotive-grade chip design, customers can trust the MAX96759GGE+E4 to deliver exceptional performance and support the safety and convenience features that modern drivers expect.

You May Also Be Interested in

Renesas Electronics America
IC BUS SWITCH 8 X 1:1 20-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 2:4 16-SOIC
Need more? Email Us
Nexperia USA Inc.
IC MULTIPLEXER 1 X 8:1 16-DIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-PDIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 1 X 8:1 20-PDIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
ON Semiconductor
IC BUS SWITCH 1 X 1:1 US8
Lowest to $0.8732
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-SOIC
Need more? Email Us
Renesas Electronics America
IC BUS SWITCH 4 X 1:1 48-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess