EN
  • EN
  • DE

MAX96756GTN/V+

Part No MAX96756GTN/V+
Manufacturer Maxim Integrated
Catalog Interface - Serializers, Deserializers
Description IC SERIALIZER SMD / Input Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Serializers, Deserializers
Mfr Analog Devices Inc./Maxim Integrated
Package Tray
Base Product Number MAX96756
Standard Package 1
REACH Status REACH Unaffected
Win Source Part Number 1349232-MAX96756GTN/V+
Ultra Librarian 3D Model Ultra Librarian MAX96756GTN/V+ CAD Model

Description

The MAX96756GTN/V+ is a state-of-the-art serializer from Maxim Integrated, designed to cater to the needs of the automotive industry. This advanced component is engineered to efficiently convert parallel input data into a serialized output stream, making it an ideal solution for high-speed data communication in vehicles.

Key Features

  • High-Speed Data Transmission: The MAX96756GTN/V+ boasts a robust serialization capability that supports high-speed data transmission, ensuring reliable communication between automotive systems.
  • Automotive Grade: This serializer is built to meet the stringent requirements of the automotive industry, providing enhanced durability and performance under extreme conditions.
  • Low Electromagnetic Interference (EMI): With a design focused on minimizing EMI, the MAX96756GTN/V+ helps in maintaining the integrity of the vehicle's electronic systems.
  • Power-Over-Coax (PoC) Support: The device integrates PoC technology, which allows power to be supplied to remote sensors over the same coaxial cable as the data signal, reducing wiring complexity.
  • Compact Packaging: Offered in a small form factor, the MAX96756GTN/V+ saves valuable space on the PCB, making it suitable for integration into a variety of automotive applications.

Applications

The MAX96756GTN/V+ serializer is specifically designed for use in advanced driver-assistance systems (ADAS), including applications such as:

  • Rear-view and surround-view cameras
  • Parking assistance systems
  • Lane departure warning systems
  • Other automotive camera systems

Technical Specifications

The MAX96756GTN/V+ operates over a wide temperature range, making it suitable for the harsh environments encountered in automotive settings. It features a supply voltage that is compatible with automotive power systems and is designed to interface seamlessly with a variety of sensors and processors.

Conclusion

Maxim Integrated's MAX96756GTN/V+ is a robust and versatile serializer that offers high-speed data transmission with low EMI, making it a top choice for automotive manufacturers looking to enhance the safety and functionality of their vehicles with advanced electronic systems.

You May Also Be Interested in

THine Electronics, Inc.
IC DESERIALIZER LVDS 56TSSOP
Lowest to $2.9104
Texas Instruments
1Mbps Serializer 8 Input 1 Output 28-HTSSOP
Lowest to $4.8460
National Semiconductor (TI)
LINE DRIVER, 1 DRIVER, PBGA49
Lowest to $14.5692
Microchip Technology
IC INTERFACE SPECIALIZED 28PLCC / 1.6Gbps Serial to Parallel Input Output 28-PLCC (11.48x11.48)
Lowest to $10.9697
Maxim Integrated
IC SERIALIZER GMSL 1.5GBPS
Lowest to $46.8526
National Semiconductor (TI)
LINE DRIVER, 5 FUNC, 5 DRIVER / 1.485Gbps Serializer 5 Input 1 Output 48-WQFN (7x7)
Lowest to $33.3718
THine Electronics, Inc.
IC SERIALIZER DUAL LVDS 72TFBGA
Lowest to $8.0792
Texas Instruments
INTERFACE / 4.16Gbps Serializer 5 Input 1 Output 32-VQFN (5x5)
Lowest to $43.5635
Texas Instruments
IC DESERIALZR RANDOM LOCK 28SSOP
Lowest to $160.5050

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $56.3063 $112.6126
3+ $46.2000 $138.6000
4+ $44.7563 $179.0252
6+ $43.3125 $259.8750
7+ $41.8688 $293.0816
10+ $37.5375 $375.3750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess