EN
  • EN
  • DE

MAX9672ETI+

Part No MAX9672ETI+
Manufacturer Maxim Integrated
Catalog Linear - Video Processing
Description IC GAMMA REF SYST 10BIT 28TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Obsolete(EOL)
Type Gamma Reference System
Mounting SMD (SMT)
Case / Package 28-TQFN (5x5)
Win Source Part Number 142491-MAX9672ETI+
Ultra Librarian 3D Model Ultra Librarian MAX9672ETI+ CAD Model

Description

The MAX9672ETI+ is a high-performance, compact, and versatile automotive power management integrated circuit (PMIC) from Maxim Integrated, a renowned leader in the development of advanced analog and mixed-signal products. This PMIC is specifically designed to meet the stringent requirements of automotive applications, offering a robust solution for power control and monitoring.

Key Features

  • High Integration: The MAX9672ETI+ integrates multiple functions into a single chip, reducing the need for additional components and simplifying the design process for automotive systems.
  • Wide Input Voltage Range: It operates over a broad input voltage range, making it suitable for various automotive environments and ensuring reliable performance under different conditions.
  • Temperature Resilience: The device is designed to withstand the extreme temperature variations typical in automotive settings, ensuring consistent operation from cold startups to high-temperature conditions.
  • Robust Protection Features: Built-in protection mechanisms, such as overvoltage, undervoltage, and thermal shutdown, safeguard the system against potential damage from electrical anomalies.

Applications

The MAX9672ETI+ is ideally suited for a range of automotive applications, including but not limited to:

  • Automotive infotainment systems
  • Advanced driver-assistance systems (ADAS)
  • Automotive navigation systems
  • Power supply circuits for automotive sensors and cameras

Technical Specifications

The PMIC comes in a compact 28-pin TQFN package with an exposed pad for enhanced thermal performance. It features multiple voltage regulators, each optimized for different functions within automotive electronic systems. The device's robust design ensures it meets the ISO 26262 standard for automotive safety integrity levels.

Ordering Information

The MAX9672ETI+ is available for ordering from Maxim Integrated and its authorized distributors. For detailed product information, datasheets, technical resources, and support for integrating this PMIC into your automotive solutions, please visit Maxim Integrated's official website.

You May Also Be Interested in

Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 256QFP
Need more? Email Us
Seiko Epson Corporation
IC VIDEO DISPLAY DRIVER CHIP
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 121FBGA
Need more? Email Us
MACOM Technology Solutions
IC CABLE DRIVER HD/SD 16QFN
Need more? Email Us
MACOM Technology Solutions
IC VIDEO DRIVER 16SOIC
Need more? Email Us
Availink Inc.
DVB-S2X,DVB-S2, DVB-S DEMODULATO
Lowest to $16.9566
Availink Inc.
DVB-T2/S2/S/C/ISDB-T DEMODULATOR
Need more? Email Us
Availink Inc.
DVB-S2, DVB-S DEMODULATOR
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 48SQFN
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.4382 $58.5168
58+ $2.0005 $116.0290
90+ $1.9381 $174.4290
124+ $1.8757 $232.5868
160+ $1.8122 $289.9520
214+ $1.6251 $347.7714
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess