EN
  • EN
  • DE

MAX96717GTJ/VY+

Part No MAX96717GTJ/VY+
Manufacturer Maxim Integrated
Catalog Interface - Serializers, Deserializers
Description CSI-2 TO GMSL2 SERIALIZER / Input Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Serializers, Deserializers
Mfr Analog Devices Inc./Maxim Integrated
Package Tray
Standard Package 490
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
Win Source Part Number 1340358-MAX96717GTJ/VY+
Ultra Librarian 3D Model Ultra Librarian MAX96717GTJ/VY+ CAD Model

Description

The MAX96717GTJ/VY+ is a high-performance, automotive-grade serializer from Maxim Integrated, designed to deliver robust data transmission in vehicle camera applications. This advanced chip is engineered to convert parallel 24-bit data into a serialized data stream, which can then be transmitted over a coaxial or twisted-pair cable. It's a critical component in advanced driver-assistance systems (ADAS), providing the reliable transfer of video data from cameras to the central processing unit.

Key Features

  • High-Speed Data Transmission: The MAX96717GTJ/VY+ supports high-speed data transfer, which is essential for real-time video applications in modern vehicles.
  • Robust Error Detection: With built-in error detection and handling mechanisms, the device ensures data integrity, even in the harsh electrical environments found in automotive applications.
  • Low Electromagnetic Emission: The serializer is designed to minimize electromagnetic interference (EMI), a crucial feature for maintaining the performance of sensitive electronic systems in vehicles.
  • Wide Operating Temperature Range: The device operates over a broad temperature range, making it suitable for the demanding conditions encountered in automotive settings.

Applications

The MAX96717GTJ/VY+ is ideal for a variety of applications within the automotive sector, particularly where high-definition video transmission is required, such as:

  • Rear-view and surround-view camera systems
  • Parking assistance systems
  • Lane departure warning systems
  • Adaptive cruise control

Technical Specifications

With a focus on performance and reliability, the MAX96717GTJ/VY+ boasts an impressive array of technical specifications that make it a top choice for automotive video applications:

  • Supply Voltage Range: 1.7V to 3.6V
  • Operating Temperature Range: -40°C to +105°C
  • Package: 32-TQFN (5x5)

Quality and Reliability

Maxim Integrated is known for their commitment to quality, and the MAX96717GTJ/VY+ is no exception. It meets stringent automotive quality standards, including AEC-Q100 qualification, ensuring long-term reliability and performance in automotive environments.

You May Also Be Interested in

Maxim Integrated
1Mbps Serializer Input Output 24-TQFN (4x4)
Lowest to $3.8181
Texas Instruments
IC SERIALIZER 10BIT 28-SSOP
Lowest to $15.6818
Maxim Integrated
IC SERIALIZER 2.5GBPS 67TQFN
Lowest to $52.4032
Maxim Integrated
Input Output
Need more? Email Us
National Semiconductor (TI)
LINE RECEIVER, 7 FUNC, 7 RCVR, C
Need more? Email Us
Maxim Integrated
IC GMSL SERIALIZER QFN
Lowest to $16.6271
National Semiconductor (TI)
DS92LV2421 10 TO 75 MHZ, 24-BIT
Lowest to $16.7450
THine Electronics, Inc.
IC XMITTER LVDS 24B CLR 56TSSOP
Lowest to $2.2153
Maxim Integrated
10-BIT BUS LVDS SERIALIZER
Lowest to $26.9159

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.9413 $55.5891
16+ $6.5159 $104.2544
24+ $6.3123 $151.4952
33+ $6.1087 $201.5871
43+ $5.9051 $253.9193
57+ $5.2942 $301.7694
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess