EN
  • EN
  • DE

MAX96717FGTJ/VY+T

Part No MAX96717FGTJ/VY+T
Manufacturer Maxim Integrated
Catalog Interface - Serializers, Deserializers
Description TUNNELING, 3GB/S ONLY CSI-2 TO G
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Serializers, Deserializers
Mfr Maxim Integrated
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Function Serializer
Data Rate 3Gbps
Input Type CML
Output Type CSI-2, MIPI
Number of Inputs 1
Number of Outputs 1
Voltage - Supply 0.95V ~ 1.26V, 1.7V ~ 1.9V, 3.6V
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 32-WFQFN Exposed Pad
Supplier Device Package 32-TQFN-EP (5x5)
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
Win Source Part Number 1145608-MAX96717FGTJ/VY+T
Ultra Librarian 3D Model Ultra Librarian MAX96717FGTJ/VY+T CAD Model

Description

Maxim Integrated's MAX96717FGTJ/VY+T: A High-Performance GMSL Serializer

The MAX96717FGTJ/VY+T is a state-of-the-art Gigabit Multimedia Serial Link (GMSL) serializer manufactured by Maxim Integrated, a company renowned for its innovative and reliable high-performance analog and mixed-signal engineering solutions. This advanced component is designed to meet the rigorous demands of automotive and industrial video applications, providing a robust and efficient means of transmitting high-speed data and video signals over coaxial or shielded-twist-pair (STP) cables.

Key Features

  • High-Speed Data Transfer: The MAX96717FGTJ/VY+T supports high-speed serial data transmission, making it ideal for applications that require fast and reliable communication channels.
  • Enhanced Reliability: With built-in spread spectrum and a robust link design, this serializer is engineered to minimize electromagnetic interference (EMI) and enhance signal integrity, even in the most challenging environments.
  • Flexible Interface: The device offers a flexible interface that is compatible with a wide range of input data formats, ensuring seamless integration with various video sources and processing units.
  • Automotive-Grade Design: Designed to withstand the harsh conditions of automotive applications, the MAX96717FGTJ/VY+T operates reliably across a wide temperature range and meets stringent automotive qualification standards.

Applications

  • Automotive camera systems
  • Driver assistance systems (ADAS)
  • Infotainment and navigation
  • Industrial machine vision systems
  • High-definition video transmission

The MAX96717FGTJ/VY+T is not only a testament to Maxim Integrated's commitment to quality and performance but also an essential component for developers looking to create advanced video systems. Whether it's for an automotive rear-view camera or a complex industrial monitoring setup, this serializer delivers the reliability and performance required for transmitting video and data with precision and clarity.

With its combination of high-speed data capabilities, robust design, and flexible interfacing, the MAX96717FGTJ/VY+T is a superior choice for system designers seeking to enhance their applications with cutting-edge video transmission technology.

You May Also Be Interested in

Maxim Integrated
IC GMSL SERIALIZER QFN
Lowest to $17.4708
National Semiconductor (TI)
2.97Gbps Serializer 4 Input 1 Output 48-WQFN (7x7)
Need more? Email Us
Maxim Integrated
10-BIT BUS LVDS SERIALIZER
Lowest to $73.6821
Maxim Integrated
SDH/SONET 4:1 SERIALIZER
Need more? Email Us
Maxim Integrated
IC SERIALIZER LVDS 44TQFN
Need more? Email Us
Maxim Integrated
SDH/SONET 1:4 DESERIALIZER
Lowest to $5.1294
National Semiconductor (TI)
DS92LV2421 10 TO 75 MHZ, 24-BIT
Lowest to $16.7450
Analog Devices Inc.
GMSL2/1 TUNNELING QUAD DESERIALI
Lowest to $31.8364
Maxim Integrated
1Mbps Serializer Input Output 24-TQFN (4x4)
Lowest to $3.8181

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7019 $51.7209
26+ $3.8580 $100.3080
41+ $3.7374 $153.2334
56+ $3.6169 $202.5464
72+ $3.4963 $251.7336
96+ $3.1346 $300.9216
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 92,660 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess