EN
  • EN
  • DE

MAX96705AGTJ/V+T

Part No MAX96705AGTJ/V+T
Manufacturer Maxim Integrated
Catalog Interface - Serializers, Deserializers
Description 1.5 GBPS GMSL COMPACT SERIALIZER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Serializers, Deserializers
Mfr Maxim Integrated
Package Tape & Reel
Product Status Active
Function Serializer
Data Rate 1.6Gbps
Input Type CML
Output Type CMOS, LVCMOS
Number of Inputs 1
Number of Outputs 16
Voltage - Supply 1.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 105°C
Mounting Type Surface Mount
Package / Case 32-WFQFN Exposed Pad
Supplier Device Package 32-TQFN (5x5)
Base Product Number MAX96705
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 966136-MAX96705AGTJ/V+T
Ultra Librarian 3D Model Ultra Librarian MAX96705AGTJ/V+T CAD Model

Description

Maxim Integrated's MAX96705AGTJ/V+T: High-Performance GMSL Serializer

The MAX96705AGTJ/V+T from Maxim Integrated is a state-of-the-art gigabit multimedia serial link (GMSL) serializer designed to provide a robust and high-speed data transmission solution for automotive and industrial video applications. This advanced component is engineered to facilitate the reliable transfer of high-definition video and control data over a single coaxial cable or differential pair with exceptional integrity and minimal latency.

Key Features

  • High-Speed Operation: The MAX96705AGTJ/V+T supports serial data rates up to 1.5 Gbps, enabling the transmission of 720p and 1080p HD video streams with ease.
  • Enhanced Data Integrity: Incorporating spread spectrum capability, the device helps to reduce electromagnetic interference (EMI), ensuring data integrity in electrically noisy environments.
  • Flexible Interface: It features a flexible parallel input interface that is compatible with a wide range of image sensors and processors, making it an adaptable solution for numerous applications.
  • Advanced Diagnostics: The built-in diagnostic features allow for real-time monitoring of link status, enhancing system reliability and simplifying troubleshooting.
  • Power Efficiency: Maxim Integrated's attention to power efficiency ensures that the MAX96705AGTJ/V+T maintains a low power footprint, which is critical for automotive and industrial applications.

Applications

The MAX96705AGTJ/V+T is ideal for a variety of applications that require high-speed data transmission and robustness against interference. These include:

  • Automotive safety and infotainment systems
  • Surround-view camera systems
  • Advanced driver-assistance systems (ADAS)
  • Industrial machine vision and video transport

With its compact 48-TQFN package, the MAX96705AGTJ/V+T offers a space-saving solution without compromising on performance. Its ability to operate over the -40°C to +105°C temperature range ensures reliability in harsh environments, making it a versatile choice for designers looking to enhance their video transmission systems.

Overall, the MAX96705AGTJ/V+T from Maxim Integrated is a powerful GMSL serializer that delivers high-speed data transmission, robust performance, and advanced features to meet the demanding requirements of today's automotive and industrial video applications.

You May Also Be Interested in

THine Electronics, Inc.
IC DESERIALIZER LVDS 144LQFP / 945Mbps Deserializer 10 Input 70 Output 144-LQFP-EP (20x20)
Lowest to $5.1497
THine Electronics, Inc.
IC SERIALIZER DUAL LVDS 72TFBGA
Lowest to $8.0792
National Semiconductor (TI)
LINE RECEIVER
Lowest to $15.3280
Microchip Technology
IC INTERFACE SPECIALIZED 28PLCC / 1.6Gbps Serial to Parallel Input Output 28-PLCC (11.48x11.48)
Lowest to $10.9697
Maxim Integrated
1Mbps Serializer Input Output 24-TQFN (4x4)
Lowest to $3.8181
National Semiconductor (TI)
DS92LV3222 20-50 MHZ 32-BIT CHAN / 1.6Gbps Deserializer 2 Input 32 Output 64-TQFP (10x10)
Need more? Email Us
Maxim Integrated
Input Output
Need more? Email Us
Texas Instruments
INTERFACE IC MISC / Serializer Input Output 64-VQFN (9x9)
Lowest to $23.9433
Texas Instruments
IC DESERIALZR RANDOM LOCK 28SSOP
Lowest to $160.5050

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.8520 $50.0760
32+ $3.1606 $101.1392
49+ $3.0619 $150.0331
68+ $2.9631 $201.4908
88+ $2.8643 $252.0584
117+ $2.5680 $300.4560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 73,700 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess