EN
  • EN
  • DE

MAX96701GTG/V+

Part No MAX96701GTG/V+
Manufacturer Maxim Integrated
Catalog Interface - Serializers, Deserializers
Description IC SERIALIZER 1.5GBPS GMSL / 1.6Gbps Serializer 1 Input 14 Output 24-TQFN (4x4)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Serializers, Deserializers
Mfr Analog Devices Inc./Maxim Integrated
Package Tray
Function Serializer
Data Rate 1.6Gbps
Input Type CML
Output Type CMOS, LVCMOS
Number of Inputs 1
Number of Outputs 14
Voltage - Supply 1.7V ~ 1.9V
Temperature Range - Operating -40°C ~ 115°C
Mounting Type Surface Mount
Package / Case 24-WFQFN Exposed Pad
Supplier Device Package 24-TQFN (4x4)
Base Product Number MAX96701
Standard Package 490
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1350311-MAX96701GTG/V+
Ultra Librarian 3D Model Ultra Librarian MAX96701GTG/V+ CAD Model

Description

Maxim Integrated's MAX96701GTG/V+ GMSL Serializer

The MAX96701GTG/V+ from Maxim Integrated is a high-speed Gigabit Multimedia Serial Link (GMSL) serializer designed to provide robust, high-bandwidth data transmission. This advanced component is engineered to cater to the demanding requirements of automotive and industrial video applications, ensuring reliable and efficient communication between devices.

Key Features

  • High-Speed Data Transfer: The MAX96701GTG/V+ supports high-speed data transfer rates, making it ideal for transmitting uncompressed video and control data.
  • Robust Communication: With built-in spread spectrum and full-duplex communication capabilities, this serializer ensures robust data transmission even in environments with high electromagnetic interference (EMI).
  • Flexible Interface: The device offers a flexible input interface that is compatible with a wide range of parallel data sources, including 24-bit color and 100MHz pixel clocks, making it versatile for various video formats.
  • Automatic Coax Cable Adaptation: The serializer automatically adapts to coaxial cable lengths to maintain signal integrity over long distances, which is crucial in automotive and industrial settings.
  • Low Power Consumption: Energy efficiency is at the forefront of its design, ensuring low power consumption without sacrificing performance.

Applications

  • Automotive infotainment and driver assistance systems
  • High-resolution digital cameras
  • Industrial machine vision systems
  • Security and surveillance

Technical Specifications

  • Supply Voltage: Operates at a supply voltage of 3.3V, suitable for most automotive and industrial applications.
  • Temperature Range: The device is built to withstand extreme temperatures, ranging from -40°C to +105°C, ensuring reliability under harsh operating conditions.
  • Package: The MAX96701GTG/V+ comes in a compact 48-pin TQFN package, minimizing the footprint on the circuit board.
  • Compliance: It is AEC-Q100 qualified, which means it meets the stringent quality standards required for automotive-grade components.

The MAX96701GTG/V+ is a testament to Maxim Integrated's commitment to providing cutting-edge technology solutions that enhance the performance and reliability of electronic systems. Its combination of high-speed data transfer, robust communication, and low power consumption makes it an essential component for developers seeking to create advanced video transmission systems.

You May Also Be Interested in

Maxim Integrated
IC GMSL SERIALIZER QFN
Lowest to $17.4708
Maxim Integrated
DESERIALIZER WITH LVDS OUTPUTS
Lowest to $14.6893
National Semiconductor (TI)
2.97Gbps Serializer 4 Input 1 Output 48-WQFN (7x7)
Need more? Email Us
Texas Instruments
IC SERIALIZER 10BIT 28-SSOP
Lowest to $15.6818
Maxim Integrated
10-BIT BUS LVDS SERIALIZER
Lowest to $73.6821
Maxim Integrated
1Mbps Serializer Input Output 24-TQFN (4x4)
Lowest to $3.8181
Maxim Integrated
DC-BALANCED 21-BIT SERIALIZER
Lowest to $14.4548
Maxim Integrated
SDH/SONET 4:1 SERIALIZER
Need more? Email Us
Analog Devices Inc.
GMSL2/1 TUNNELING QUAD DESERIALI
Lowest to $31.8364

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2889 $52.6224
38+ $2.6986 $102.5468
58+ $2.6142 $151.6236
80+ $2.5299 $202.3920
103+ $2.4456 $251.8968
137+ $2.1926 $300.3862
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,250 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess