EN
  • EN
  • DE

MAX9651AUA+

Part No MAX9651AUA+
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Video Amps and Modules
Description Op Amp Dual High Current Amplifier R-R I/O ±10V/20V 8-Pin uMAX EP / IC OP AMP VCOM DRIVE 8UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Output Type Rail-to-Rail
Number of Circuits 2
-3db Bandwidth 35MHz
SR - Slew Rate 40 V/μs
Operating Supply Current 3.7mA
Output Current per Channel 1.3A
Dual Supply Voltage (±) 9 V ~ 20 V, ±4.5 V ~ 10 V
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Manufacturer Package 8-uMax-EP
Win Source Part Number 787232-MAX9651AUA+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX9651
Introduction Date July 01, 2008
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MAX9651AUA+ CAD Model

Description

Maxim Integrated's MAX9651AUA+ Product Overview

The MAX9651AUA+ is a high-performance, low-power video buffer from Maxim Integrated that is designed to provide a reliable solution for video signal conditioning in a broad array of applications. This compact and efficient device is part of the Maxim Integrated family of analog and mixed-signal products, known for their precision and durability.

Key Features

  • High Bandwidth: The MAX9651AUA+ boasts a high bandwidth that ensures the video signal is transmitted with minimal distortion, making it ideal for high-definition and high-speed video applications.
  • Low Power Consumption: Engineered for efficiency, this video buffer operates with a low power requirement, which helps to extend the battery life of portable devices and reduce power consumption in fixed applications.
  • Single-Supply Operation: The device is designed to work with a single supply voltage, simplifying power supply design and reducing the overall component count.
  • Robust Output Drive: The MAX9651AUA+ can drive heavy loads, making it suitable for a variety of complex systems that require strong signal driving capabilities.
  • Compact Package: Housed in a small 8-pin µMAX package, the MAX9651AUA+ is ideal for space-constrained environments where board real estate is at a premium.

Applications

The versatility of the MAX9651AUA+ allows it to be used in a wide range of applications, including:

  • Video amplification for security cameras
  • Buffering signals for video distribution networks
  • Driving cables in video broadcasting systems
  • Enhancing signal integrity in video conferencing equipment
  • General-purpose video buffering in consumer electronics

Technical Specifications

The MAX9651AUA+ operates over a wide temperature range and is characterized by its excellent performance parameters. It is designed to be robust and reliable, ensuring consistent operation even in challenging conditions.

For designers and engineers looking for a high-quality video buffer that combines performance with practicality, the MAX9651AUA+ from Maxim Integrated is an excellent choice. Its integration into video systems results in enhanced video quality, reduced power consumption, and improved overall system reliability.

You May Also Be Interested in

Skyworks Solutions Inc.
IC AMP CATV 28SSOP / Video Amp 1 CATV 28-SSOP-EP
Lowest to $83.2902
Texas Instruments
IC AMP VOLTAGE FEEDBACK 8VSSOP
Lowest to $2.9184
Texas Instruments
IC AMP VOLTAGE FEEDBACK 8SOIC / Video Amp 1 Voltage Feedback 8-SOIC
Lowest to $1.5863
Analog Devices Inc.
IC AMP DIFFERENTIAL 8SOIC / Video Amp 1 Differential 8-SO
Lowest to $4.0453
Maxim Integrated
IC AMP MPLEX AMP 20TSSOP
Need more? Email Us
Texas Instruments
OPERATIONAL AMPLIFIER, 2 FUNC, 1 / Video Amp 2 Voltage Feedback 10-VSSOP
Lowest to $6.9094
NXP / Nexperia
Video Amp 1 CATV SOT115J
Need more? Email Us
NXP / Nexperia
IC AMP CATV 7-CATV MODULE
Need more? Email Us
Renesas Electronics America
IC AMP DRIVER 16QSOP / Video Amp 3 Driver 16-QSOP
Lowest to $9.3844

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2779 $59.0022
43+ $2.6900 $115.6700
67+ $2.6057 $174.5819
92+ $2.5214 $231.9688
119+ $2.4382 $290.1458
159+ $2.1853 $347.4627
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,600 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess