EN
  • EN
  • DE

MAX3002EUP+T

Part No MAX3002EUP+T
Manufacturer Maxim Integrated
Catalog Logic - Translators, Level Shifters
Description IC TRANSLATOR LEVEL 8CH 20TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Translator Type Voltage Level
Channel Type Bidirectional
Number of Circuits 1
Channels per Circuit 8
Voltage - VCCA 1.2V to 5.5V
Voltage - VCCB 1.65V to 5.5V
Output Type Tri-State, Non-Inverted
Data Rate 35Mbps
Temperature Range - Operating -40°C to 85°C (TA)
Features Auto-Direction Sensing, Power-Supply Decoupling
Mounting SMD (SMT)
Case / Package 20-TSSOP
Win Source Part Number 021393-MAX3002EUP+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MAX3002EUP+T CAD Model

Description

The MAX3002EUP+T from Maxim Integrated is a highly versatile and robust interface IC designed to provide reliable voltage level translation for a variety of applications. This component is part of Maxim's family of low-voltage, bidirectional level translators that are specifically engineered to translate signals between different voltage domains seamlessly.

Key Features

  • Interface Type: Voltage Level Translator
  • Supply Voltage Range: 1.2V to 3.6V for Vcc, 1.65V to 5.5V for V_L
  • Operating Temperature Range: -40°C to +85°C, making it suitable for industrial applications.
  • Package / Case: 20-TSSOP, providing a compact form factor for space-constrained designs.
  • Number of Circuits: 8, allowing for multiple translations in a single device.
  • Propagation Delay Time: 0.3µs (Max), ensuring speedy signal translation for high-performance systems.
  • Output Type: Tri-state, which enables the connection of multiple outputs to a common bus without interference.
  • Mounting Type: Surface Mount, for modern PCB assembly processes.
  • RoHS: Compliant, ensuring environmental and health standards are met.

Applications

The MAX3002EUP+T is ideal for a range of applications where voltage level translation is required, such as:

  • Multivoltage systems
  • Cell phones
  • PDAs
  • Laptops

Product Description

Maxim Integrated's MAX3002EUP+T is a bidirectional level translator designed to serve as an interface between systems operating at different voltage levels. It is capable of translating signals from 1.2V up to 3.6V on the Vcc side and 1.65V up to 5.5V on the V_L side. This makes it an excellent choice for interfacing low-voltage microprocessors or microcontrollers with higher voltage peripherals.

The device comes in a 20-TSSOP package, which is suitable for automated assembly processes and fits well in compact PCB layouts. Its tri-state output feature allows for the direct connection of multiple devices to a data bus, while preventing signal contention. With its low propagation delay and high-temperature operational range, the MAX3002EUP+T is optimized for fast and reliable performance across various industrial and consumer applications.

You May Also Be Interested in

Nexperia USA Inc.
ANALOG & LOGIC
Lowest to $23.4587
ON Semiconductor
IC TRNSLTR BIDIRECTIONAL 14TSSOP
Lowest to $0.7541
MICROSS/On Semiconductor
IC XLATOR TTL/CMOS-PECL 8TSSOP
Lowest to $11.0598
Nexperia USA Inc.
IC TRNSLTR UNIDIRECTIONAL 6XSON / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 6-XSON, SOT1202 (1x1)
Lowest to $0.3479
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8VSSOP
Lowest to $7.2762
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 8UDFN
Lowest to $0.4580
Texas Instruments
IC LEVEL SHIFTER 13CH 24VQFN
Lowest to $1.7940
Diodes Incorporated
INTERFACE ULS V-QFN4525-20
Lowest to $0.7814
IDT, Integrated Device Technology Inc
IC BUS TRANSCVR 3-ST 8B 24TSSOP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess