EN
  • EN
  • DE
  • IT

MAX9615AXA+T

Part No MAX9615AXA+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 2.8MHZ RRO SC70-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 1.3 V/μs
Gain Bandwidth Product (GBP) 2.8MHz
Current - Input Bias 1pA
Voltage - Input Offset 23μV
Operating Supply Current 220μA
Channel Output Current 275mA
Supply Voltage - Operating 1.7 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SC-70-8
Win Source Part Number 022291-MAX9615AXA+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX9615AXA+T CAD Model

Description

Product Overview: MAX9615AXA+T from Maxim Integrated

The MAX9615AXA+T is a high-performance, low-power operational amplifier from Maxim Integrated, designed to cater to the demanding requirements of portable and space-constrained applications. This op-amp is part of Maxim's commitment to providing energy-efficient and precise analog solutions for a diverse range of electronic systems.

Key Features

  • Low Voltage Operation: The device operates from a single supply voltage ranging from 1.8V to 5.5V, making it ideal for battery-powered applications and ensuring compatibility with most low-voltage systems.
  • Low Input Bias Current: With an input bias current of just 1pA, the MAX9615AXA+T is perfect for high-impedance sensor interfaces and precision applications where current leakage can be a critical factor.
  • High Output Drive Capability: Despite its small size, the op-amp can drive loads as high as 100mA, allowing it to power LEDs, relays, and other low-power actuators directly.
  • Rail-to-Rail Output: The rail-to-rail output stage provides increased dynamic range, enabling the device to output signals that swing close to the supply rails, maximizing the usable signal range for ADCs and other downstream components.
  • Low Quiescent Current: The device has a low quiescent current of just 21µA, which is critical for extending the battery life of portable devices.

Applications

The MAX9615AXA+T is versatile and can be used in various applications, including:

  • Portable Medical Devices
  • Battery-Powered Instruments
  • Sensor Interfaces
  • Portable Audio Devices
  • Active Filters
  • Power Management Systems

Package and Reliability

Maxim Integrated packages the MAX9615AXA+T in a compact 8-pin TDFN (3mm x 3mm) package, which is suitable for space-constrained applications. The device also features an extended temperature range from -40°C to +125°C, ensuring reliable performance in harsh environments.

In summary, the MAX9615AXA+T from Maxim Integrated is an exceptional choice for designers looking for a high-performance, low-power operational amplifier that does not compromise on efficiency or space. With its robust feature set and versatile applications, this op-amp is a valuable component for any precision analog circuit design.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 2.8MHZ RRO 14SOIC
Lowest to $5.1358
Microchip Technology
IC OPAMP GP RRO 10KHZ 8-MSOP
Lowest to $1.5500
STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us
Intersil
IC OPAMP VFB 200MHZ RRO 16SOIC / Op Amp Triple GP R-R O/P ±2.75V/5.5V 16-Pin SOIC T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 635KHZ 8SOIC
Lowest to $1.1642
Texas Instruments
IC OPAMP GP 2.2MHZ 8DIP
Need more? Email Us
Texas Instruments
IC OPAMP JFET 10MHZ 8DIP
Lowest to $2.4677
Texas Instruments
IC OPAMP GP 210KHZ RRO 14SOIC
Need more? Email Us
Texas Instruments
High-Precision, Low-Noise, Rail-to-Rail Output 11MHz JFET Op Amp
Lowest to $6.8766

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.0716 $54.6444
21+ $4.9818 $104.6178
32+ $4.8261 $154.4352
43+ $4.6705 $200.8315
56+ $4.5148 $252.8288
75+ $4.0477 $303.5775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 91,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess