EN
  • EN
  • DE

MAX9610FEXK+

Part No MAX9610FEXK+
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description MAX9610 1 MICROAMPS, UDFN/SC70,
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Maxim Integrated
Package Bulk
Product Status Active
Amplifier Type Current Sense
Number of Circuits 1
-3db Bandwidth 170 kHz
Voltage - Input Offset 100 µV
Current - Supply 750nA
Voltage - Supply Span (Min) 1.6 V
Voltage - Supply Span (Max) 5.5 V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 5-TSSOP, SC-70-5, SOT-353
Supplier Device Package SC-70-5
Base Product Number MAX9610
Standard Package 275 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 707431-MAX9610FEXK+
Ultra Librarian 3D Model Ultra Librarian MAX9610FEXK+ CAD Model

Description

Maxim Integrated MAX9610FEXK+ High-Side Current-Sense Amplifier

The MAX9610FEXK+ is a precision, high-side current-sense amplifier designed by Maxim Integrated, a company known for its innovative and reliable analog and mixed-signal engineering solutions. This compact and efficient component is ideal for a variety of applications where accurate current monitoring is crucial, such as battery management, power management, and overcurrent protection systems.

With its wide input common-mode voltage range of 2.7V to 28V, the MAX9610FEXK+ can operate in a diverse range of environments, from low-voltage portable devices to higher voltage automotive and industrial systems. The device is capable of sensing currents from microamps to amps, which makes it versatile for different current sensing applications. The high-side measurement allows for the detection of current without interfering with the ground path of the monitored load, which is beneficial for maintaining system integrity.

Featuring a fixed gain of 25V/V, the MAX9610FEXK+ provides a precise amplification of the voltage across a sense resistor placed in the path of the current to be measured. This amplification enables the small voltage drop across the resistor to be converted into a larger, more easily measurable output voltage, which can be read by an analog-to-digital converter (ADC) or other monitoring circuitry.

The device boasts a low input offset voltage, which enhances the accuracy of current measurements, and a fast 500kHz bandwidth, which makes it suitable for high-speed applications. Additionally, the MAX9610FEXK+ offers a quiescent current of only 100µA, which helps to minimize power consumption in battery-powered devices.

The MAX9610FEXK+ comes in a small, 5-pin SC70 package, which allows for a minimal footprint on printed circuit boards, making it an excellent choice for space-constrained applications. The operating temperature range of -40°C to +125°C ensures reliable performance across a wide range of environmental conditions.

Whether you are designing a power supply, a portable device, or an industrial control system, the MAX9610FEXK+ from Maxim Integrated provides a robust and precise solution for your high-side current-sensing needs.

You May Also Be Interested in

Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.7905 $71.1620
8+ $14.5980 $116.7840
13+ $14.1418 $183.8434
17+ $13.6856 $232.6552
22+ $13.2294 $291.0468
30+ $11.8607 $355.8210
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,380 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess