EN
  • EN
  • DE

MAX2118UTL

Part No MAX2118UTL
Manufacturer Maxim Integrated
Catalog RF Misc ICs and Modules
Description DBS DIRECT-CONVERSION TUNER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Misc ICs and Modules
Mfr Maxim Integrated
Package Bulk
Product Status Active
Function Tuner
Frequency 850MHz ~ 2.175GHz
RF Type DVB, VSAT
Secondary Attributes 4.75V ~ 5.25V Supply
Mounting Type Surface Mount
Package / Case 40-WFQFN Exposed Pad
Supplier Device Package 40-TQFN-EP (6x6)
Standard Package 38 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 209656-MAX2118UTL
Ultra Librarian 3D Model Ultra Librarian MAX2118UTL CAD Model

Description

Maxim Integrated MAX2118UTL Satellite TV Tuner IC

The MAX2118UTL from Maxim Integrated is a state-of-the-art satellite television tuner integrated circuit designed to provide exceptional performance in a compact form factor. This advanced tuner IC is engineered to meet the demanding requirements of satellite TV applications, offering both flexibility and reliability for system designers and end-users alike.

At the heart of the MAX2118UTL is its ability to support a wide range of input frequencies, making it suitable for various satellite TV standards worldwide. The IC is capable of processing signals in the 925MHz to 2175MHz frequency range, accommodating most of the satellite TV bands. This flexibility ensures that the MAX2118UTL can be implemented in a diverse array of satellite TV systems and set-top boxes.

The device integrates a low-noise amplifier (LNA), a down-conversion mixer, a voltage-controlled oscillator (VCO), and a synthesizer, all within a compact, leadless 5mm x 5mm, 28-pin TQFN package. This integration not only saves valuable board space but also reduces the external component count, simplifying the design process and enhancing overall system reliability.

One of the key features of the MAX2118UTL is its low phase noise performance, which is critical for achieving high-quality signal reception and minimizing the bit error rate (BER). The IC's exceptional phase noise characteristics ensure that the tuner can lock onto weak signals, providing users with a clear and stable TV viewing experience.

The device also boasts a high level of integration with I2C control, allowing for easy tuning and configuration via a standard communication interface. This feature enables seamless integration with microcontrollers and other system components, facilitating rapid development and deployment of satellite TV solutions.

With its robust design, the MAX2118UTL is well-suited to withstand the harsh conditions often associated with satellite TV installations. Its performance, coupled with Maxim Integrated's commitment to quality, makes the MAX2118UTL an ideal choice for manufacturers looking to create high-performance, reliable satellite TV products.

For designers and engineers seeking a top-tier satellite TV tuner IC, the Maxim Integrated MAX2118UTL offers a perfect blend of performance, integration, and efficiency, making it a standout choice in the market.

You May Also Be Interested in

MACOM Technology Solutions
MODULE,SWITCH LNA,1-6 GHZ,3MMQFN
Need more? Email Us
MACOM Technology Solutions
BIASNETWORK,SINGLE,2-18GHZ
Need more? Email Us
MACOM Technology Solutions
MMIC,DIE,DBL,IN=7.5-25G,OUT=15-5
Need more? Email Us
Anaren
FLANGE MOUNT TERMINATION
Need more? Email Us
MACOM Technology Solutions
SINGLE BIAS NETWORK 18-40GHZ
Need more? Email Us
MACOM Technology Solutions
DOUBLER,MULTI-FREQUENCY,RF
Need more? Email Us
MACOM Technology Solutions
MODULE,SWITCH LNA,4.4 - 5 GHZ,1K
Need more? Email Us
MACOM Technology Solutions
SAMPLING PHASE DETECTOR, H50
Need more? Email Us
MACOM Technology Solutions
SAMPLING PHASE DETECTOR, E50-1
Lowest to $37.4823

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3657 $52.3884
28+ $3.5821 $100.2988
44+ $3.4702 $152.6888
60+ $3.3583 $201.4980
78+ $3.2463 $253.2114
104+ $2.9105 $302.6920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,980 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess