EN
  • EN
  • DE

MAX9505ETE+T

Part No MAX9505ETE+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC VIDEO AMP W/FILTER 16-TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Obsolete(EOL)
Applications Filter
Number of Circuits 1
Operating Supply Current 12mA
Channel Output Current 50mA
Supply Voltage - Operating 2.7 V to 3.6 V
Mounting SMD (SMT)
Case / Package 16-TQFN (3x3)
Win Source Part Number 121440-MAX9505ETE+T
Ultra Librarian 3D Model Ultra Librarian MAX9505ETE+T CAD Model

Description

Maxim Integrated's MAX9505ETE+T: A High-Performance Video Filter Amplifier

The MAX9505ETE+T from Maxim Integrated is a state-of-the-art video filter amplifier designed to enhance video signal quality in a variety of multimedia applications. This compact, low-power device is ideal for portable and fixed video electronics, such as mobile phones, video players, and digital cameras, where space is at a premium and power efficiency is crucial.

At the heart of the MAX9505ETE+T lies its advanced filter technology, which provides sharp, clear video signals by reducing noise and preventing signal degradation. The device features a 6MHz lowpass filter and a 2x fixed-gain amplifier, ensuring that video signals are amplified with precision while maintaining the integrity of the original content.

One of the key advantages of the MAX9505ETE+T is its ease of integration into existing designs. It comes in a small, 16-pin TQFN package with exposed pad, which not only saves board space but also enhances thermal performance. The device operates over a wide supply voltage range of 2.7V to 3.6V, making it compatible with a variety of power sources and ensuring flexibility across different platforms.

With its low quiescent current of just 3.5mA and a shutdown current of less than 1µA, the MAX9505ETE+T is optimized for battery-powered applications, where extending operational life is critical. Furthermore, the device supports fully differential inputs, which minimizes common-mode noise and improves signal quality.

The MAX9505ETE+T also features an internal charge pump that generates a negative supply voltage, allowing for the elimination of input coupling capacitors and further reduction in component count and overall design complexity. Additionally, it is specified for the extended -40°C to +85°C temperature range, which assures reliable performance under a broad spectrum of environmental conditions.

For designers and engineers looking to enhance video signal performance with a reliable, high-quality solution, the MAX9505ETE+T from Maxim Integrated offers an exceptional combination of features, performance, and compactness that makes it a top choice for next-generation video applications.

You May Also Be Interested in

Intersil
IC OP AMP DUAL 125MHZ 8-SOIC
Lowest to $0.6722
Intersil
IC MUX AMP 3 X 2:1 500MHZ 24QSOP
Lowest to $9.5484
Intersil
IC OP AMP DUAL 125MHZ 8-SOIC
Lowest to $3.0504
Intersil
IC OPAMP DUAL 125MHZ VIDEO 8SOIC
Need more? Email Us
Intersil
IC AMP VIDEO 125MHZ QUAD 20DIP
Need more? Email Us
Rohm Semiconductor
Silicon Monolithic Integrated Circuit
Lowest to $0.3027
Intersil
IC MUX AMP TRPL 300MHZ 16-SOIC
Lowest to $2.6900
Rohm Semiconductor
Low voltage operation video driver with LPF
Lowest to $1.9600
Fairchild/ON Semiconductor
IC AMP TRPL VOLT FEEDBK 14-SOIC
Lowest to $0.4224

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7221 $60.2735
85+ $1.4137 $120.1645
130+ $1.3687 $177.9310
175+ $1.3248 $231.8400
230+ $1.2809 $294.6070
305+ $1.1481 $350.1705
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,060 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess