EN
  • EN
  • DE

MAX9502GEXK+T

Part No MAX9502GEXK+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC VIDEO AMP W/FILTER SC70-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Applications Reconstruction Filter
Number of Circuits 1
Operating Supply Current 5.3mA
Channel Output Current 95mA
Supply Voltage - Operating 2.5 V to 3.6 V
Mounting SMD (SMT)
Case / Package SC-70-5
Win Source Part Number 122591-MAX9502GEXK+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX9502GEXK+T CAD Model

Description

Maxim Integrated MAX9502GEXK+T Product Overview

The MAX9502GEXK+T from Maxim Integrated is a high-performance, low-power, DirectDrive® video filter amplifier that is designed to deliver excellent video performance in a compact package. This device is ideal for small, portable applications where space is at a premium and power efficiency is crucial. The MAX9502GEXK+T is particularly well-suited for portable media players, mobile phones, and other handheld devices that require video signal amplification.

Key Features

  • DirectDrive Technology: The MAX9502GEXK+T features Maxim's proprietary DirectDrive technology, which eliminates the need for a DC-blocking capacitor on the output. This not only saves space but also improves low-frequency response, making it ideal for driving video signals directly to a display.
  • Low Power Consumption: Designed with power-sensitive applications in mind, the device operates with a very low quiescent current, which helps extend battery life in portable devices.
  • High-Quality Video: The device provides a 6dB gain which is internally fixed, ensuring a crisp and clear video signal without the need for external gain-setting components.
  • Integrated Filters: The MAX9502GEXK+T incorporates integrated low-pass filters that help to reduce noise and prevent aliasing, thus preserving the integrity of the video signal.
  • Compact Package: The device comes in a small 5-pin SC70 package, which is highly beneficial for space-constrained applications.

Applications

  • Portable Media Players
  • Mobile Phones
  • Handheld Gaming Devices
  • Personal Digital Assistants (PDAs)
  • Other Portable Devices Requiring Video Signal Amplification

The MAX9502GEXK+T operates over a wide supply voltage range, making it flexible for use in various system designs. Its robust design also includes electrostatic discharge (ESD) protection, ensuring reliability and longevity in the field. With its combination of performance, power efficiency, and compact size, the MAX9502GEXK+T is an excellent choice for designers looking to enhance the video capabilities of their next-generation portable devices.

You May Also Be Interested in

Texas Instruments
IC AMP VOLTAGE FEEDBACK 8SOIC / Video Amp 1 Voltage Feedback 8-SOIC
Lowest to $1.5863
ON Semiconductor
IC AMP GENERAL PURPOSE 14SOIC
Lowest to $7.9799
NXP / Nexperia
IC AMP CATV 7-CATV MODULE
Need more? Email Us
NXP / Nexperia
Video Amp 1 CATV SOT115J
Need more? Email Us
Texas Instruments
IC AMP FILTER 9DSBGA / Video Amp 3 Filter 9-DSBGA (0.96x0.96)
Lowest to $1.1667
NXP / Nexperia
IC AMP CATV 7-CATV MODULE
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
3 CHANNEL CONVERGENCE CORRECTION / Video Amp
Need more? Email Us
Gennum
Video Amp 1 Driver 8-SOIC
Need more? Email Us
Texas Instruments
IC AMP VOLTAGE FEEDBACK 8VSSOP
Lowest to $2.9184

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.6221 $57.9536
39+ $2.9730 $115.9470
61+ $2.8794 $175.6434
83+ $2.7870 $231.3210
108+ $2.6935 $290.8980
144+ $2.4151 $347.7744
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,110 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess