EN
  • EN
  • DE

MAX942EPA

Part No MAX942EPA
Manufacturer Maxim Integrated
Catalog Linear - Comparators
Description IC COMPARATOR DUAL R-R LP 8-DIP / High-Speed, Low-Power, 3V/5V, Rail-to-Rail Single-Supply Comparators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Tube
Part Status Obsolete (End Of Life)
Type General Purpose
Number of Elements 2
Output Type CMOS, Push-Pull, TTL
Voltage - Supply, Single/Dual (±) 2.7V ~ 5.5V
Voltage - Input Offset (Maximum) 2mV at 5.5V
Current - Input Bias (Maximum) 0.15μA at 5.5V
Current - Quiescent (Maximum) 600μA
CMRR, PSRR (Typ) 81.94dB CMRR, 81.94dB PSRR
Propagation Delay (Maximum) 80ns
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 8-DIP
Mounting Style Through Hole
Supplier Device Package 8-PDIP
Part Number Series MAX942
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 813321-MAX942EPA
Ultra Librarian 3D Model Ultra Librarian MAX942EPA CAD Model

Description

The MAX942EPA is a high-performance, low-power, dual voltage comparator designed by Maxim Integrated, a renowned leader in analog and mixed-signal engineering. This precision device is ideal for a range of applications that require fast response times and low power consumption, such as battery-powered devices, threshold detectors, and portable instrumentation.

Key Features

  • Fast Propagation Delay: The MAX942EPA offers a rapid propagation delay of typically 40ns, ensuring quick response times for critical signal processing tasks.
  • Low Power Consumption: With a supply current of just 150µA per comparator, this device is optimized for power-sensitive applications, helping to extend battery life and reduce energy costs.
  • Single or Dual Supply Operation: It can operate from a single +4.5V to +11V supply or from dual ±4.5V to ±5.5V supplies, providing design flexibility for various system configurations.
  • Wide Input Voltage Range: The input voltage range extends from the negative supply rail to within 1.5V of the positive supply rail, allowing for a broad spectrum of input signals.
  • Internal Hysteresis: Built-in hysteresis improves noise immunity and prevents output oscillations, which is crucial for stable comparator performance.

Applications

  • Zero-crossing detectors
  • Window comparators
  • Battery-powered and portable devices
  • High-speed signal processing
  • Analog-to-digital converters (ADCs)
  • System monitoring and control

Package and Quality

The MAX942EPA comes in an 8-pin PDIP (Plastic Dual In-line Package), which is widely used and easy to handle in various circuit designs. Maxim Integrated ensures high-quality standards, with each device undergoing rigorous testing to meet industry specifications and customer expectations.

Conclusion

In summary, the MAX942EPA from Maxim Integrated stands out as a versatile and reliable component for systems requiring high-speed, low-power voltage comparison. Its dual comparator design, coupled with its impressive feature set, makes it a valuable addition to any electronic project or product where precision and efficiency are paramount.

You May Also Be Interested in

Harris Corporation
MAGNITUDE COMPARATOR
Lowest to $5.7219
Texas Instruments
IC PREC COMP ULTRA-FAST 8-SOIC / Comparator General Purpose Complementary, Push-Pull, TTL 8-SOIC
Need more? Email Us
Texas Instruments
IC COMP TINY R-R CMOS 8-SOIC / Comparator General Purpose Open Drain 8-SOIC
Lowest to $1.0264
Harris Corporation
8-BIT MAGNITUDE COMPARATOR
Lowest to $14.1812
Texas Instruments
IC COMPARATOR 2 GEN PUR 8VSSOP / Comparator General Purpose Push-Pull 8-VSSOP
Lowest to $4.6166
Analog Devices Inc.
IMPROVED LM319 / Comparator
Need more? Email Us
Maxim Integrated
IC COMPARATOR 4 GEN PUR 20DIP
Need more? Email Us
Texas Instruments
IC COMPARATOR 4 GEN PUR 14SOIC
Lowest to $0.0937
Analog Devices Inc.
IC COMPARATOR 2 W/LATCH 14TSSOP
Lowest to $10.0099

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess