Product Overview: MAX942AUA+ from Maxim Integrated
The MAX942AUA+ is a high-performance, low-power, dual voltage comparator manufactured by Maxim Integrated, designed to deliver precision and reliability for a wide range of applications. This device is notable for its fast propagation delay and low-voltage operation, making it an ideal choice for portable and battery-powered devices where power efficiency is crucial.
Key Features
- Fast Response Time: The MAX942AUA+ boasts a propagation delay as low as 80ns, ensuring quick response times for critical signal processing tasks.
- Low Power Consumption: With a supply current of just 150µA per comparator, this device is optimized for power-sensitive applications.
- Wide Supply Voltage Range: It operates from a single +2.5V to +5.5V supply or a dual ±1.25V to ±2.75V supply, providing versatility in different circuit configurations.
- Internal Hysteresis: The comparator features built-in hysteresis which enhances noise immunity and prevents false triggering.
- Differential Inputs: It accommodates differential input voltages, allowing for precise control and comparison of varying signal levels.
- Push-Pull Outputs: The MAX942AUA+ comes with push-pull TTL/CMOS-compatible outputs, eliminating the need for external pull-up resistors.
Applications
The versatile nature of the MAX942AUA+ makes it suitable for a broad array of applications, including:
- Battery-Powered Systems
- Threshold Detectors/Discriminators
- Zero-Crossing Detectors
- Window Comparators
- High-Speed Sampling Circuits
- Portable Instrumentation
- Communication Systems
Product Specifications
The MAX942AUA+ is offered in a compact 8-pin µMAX package, providing a space-saving solution for designs where board real estate is at a premium. It has an extended operating temperature range from -40°C to +85°C, ensuring reliable performance in extreme conditions. This product is also fully RoHS compliant, aligning with environmental standards and regulations.
With its combination of speed, efficiency, and precision, the MAX942AUA+ from Maxim Integrated is an excellent choice for designers looking to enhance their system's performance while maintaining stringent power budgets.