EN
  • EN
  • DE

MAX9406ETM+

Part No MAX9406ETM+
Manufacturer Maxim Integrated
Catalog Linear - Video Processing
Description Display Port to DVI/HDMI Level Shifter 2222mW 48-Pin TQFN EP / IC DVI/HDMI LVL SHIFTR 48TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Type Level Shifter
Applications Base Stations
Mounting SMD
Package 48-WFQFN Exposed Pad
Manufacturer Package 48-TQFN (7x7)
Win Source Part Number 787211-MAX9406ETM+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX9406
Introduction Date October 01, 2007
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MAX9406ETM+ CAD Model

Description

Maxim Integrated Product: MAX9406ETM+

The MAX9406ETM+ from Maxim Integrated is a high-performance level shifter designed to facilitate the transition between different voltage domains in digital systems. This device is particularly useful in applications where interfacing between low-voltage digital components and higher-voltage legacy systems is necessary.

Key Features

  • High-Speed Operation: The MAX9406ETM+ is capable of high-speed level shifting, making it suitable for fast digital interfaces.
  • Wide Voltage Range: It operates over a broad voltage range, accommodating various logic levels and allowing for flexible integration into multiple system designs.
  • Low Power Consumption: Designed with power efficiency in mind, the device ensures minimal power wastage, contributing to the overall energy efficiency of the system.
  • Robust ESD Protection: The device includes built-in electrostatic discharge (ESD) protection, safeguarding the integrity of the communication lines against transient voltage spikes.

Applications

  • Level translation for data communication in multi-voltage systems
  • Interface bridging in mixed-signal environments
  • Signal integrity preservation in high-speed digital circuits

Product Specifications

The MAX9406ETM+ is available in a compact 48-pin thin QFN package, which is ideal for space-constrained applications. It features a wide operating temperature range, ensuring reliable performance under varying environmental conditions.

Design and Integration

Integrating the MAX9406ETM+ into your design is straightforward, thanks to its industry-standard packaging and comprehensive datasheets provided by Maxim Integrated. Engineers can confidently design systems with the assurance of compatibility and ease of use.

With its combination of high-speed performance, voltage flexibility, and low power consumption, the MAX9406ETM+ is a smart choice for designers looking to bridge the gap between disparate digital voltage domains while maintaining signal integrity and system reliability.

You May Also Be Interested in

Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 80QFP
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 64WCSP
Need more? Email Us
Availink Inc.
DVB-T2,DVB-C,DVB-S2,DVB-S demodu
Need more? Email Us
MACOM Technology Solutions
IC CABLE DRIVER HD/SD 16QFN
Need more? Email Us
Maxim Integrated
IC VIDEO GAMMA REF SYST 28TQFN
Need more? Email Us
Availink Inc.
DVB-S2X,DVB-S2, DVB-S DEMODULATO
Lowest to $16.9566
Seiko Epson Corporation
S1D13C00 MEMORY DISPLAY CONTROLL
Need more? Email Us
Availink Inc.
DVB-S2, DVB-S DEMODULATOR
Need more? Email Us
Seiko Epson Corporation
S1D13C00 MEMORY DISPLAY CONTROLL
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.8046 $51.2184
10+ $10.5064 $105.0640
15+ $10.1780 $152.6700
21+ $9.8497 $206.8437
27+ $9.5214 $257.0778
36+ $8.5364 $307.3104
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,750 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess