EN
  • EN
  • DE

MAX9323EUP+

Part No MAX9323EUP+
Manufacturer Maxim Integrated
Catalog Clock/Timing - Clock Buffers, Drivers
Description Clock Multiplexer 4-OUT 2-IN 1:4 20-Pin TSSOP / IC CLK BUFFER 2:4 TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Type Fanout Buffer (Distribution), Multiplexer, Data
Number of Circuits 1
Input LVCMOS
Output LVPECL
Frequency - Max 1.5GHz
Operating Supply Voltage 3 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 20-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 20-TSSOP
Win Source Part Number 787199-MAX9323EUP+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX9323
Introduction Date October 01, 2002
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MAX9323EUP+ CAD Model

Description

Maxim Integrated MAX9323EUP+ Differential 3.3V LVPECL Clock Drivers

The Maxim Integrated MAX9323EUP+ is a high-performance, precision clock driver designed to distribute high-speed differential LVPECL (Low Voltage Positive Emitter Coupled Logic) signals with minimal skew and jitter. This device is particularly suitable for clock distribution in high-speed digital systems, where signal integrity and timing precision are critical for proper operation.

The MAX9323EUP+ features two differential LVPECL outputs, which are derived from a single differential input. The device operates from a 3.3V supply voltage, making it compatible with a wide range of contemporary digital systems. The clock driver offers a maximum frequency of up to 3GHz, ensuring it can handle the most demanding clock distribution tasks in high-speed applications such as networking, telecommunications, and data processing equipment.

One of the key advantages of the MAX9323EUP+ is its low additive phase noise, which contributes to the overall system performance by maintaining signal integrity through the clock distribution path. Additionally, the device boasts a propagation delay of typically 200ps, with an output-to-output skew of less than 50ps, which helps to maintain tight timing margins in synchronous systems.

The MAX9323EUP+ is housed in a compact 20-pin TSSOP package, making it a space-saving solution for densely packed PCBs. The device also features fail-safe input circuitry, which ensures a logic-high output if the inputs are left open, disconnected, or terminated improperly. This enhances the reliability of the clock distribution network and provides a level of protection against potential system failures.

For design flexibility, the MAX9323EUP+ includes an enable function that allows the user to disable the outputs, reducing power consumption when the clock distribution is not required. This feature is particularly useful in power-sensitive applications where energy efficiency is paramount.

Overall, the Maxim Integrated MAX9323EUP+ is a robust and reliable solution for distributing high-speed differential signals with the precision and stability required in modern digital systems.

You May Also Be Interested in

Renesas Electronics America
IC CLK BUFFER 1:6 2GHZ 20TSSOP / Clock Fanout Buffer (Distribution) IC 1:6 2 GHz 20-TSSOP (0.173", 4.40mm Width)
Need more? Email Us
Renesas Electronics America
IC CLOCK BUFFER 1:5 20SOIC / Clock Fanout Buffer (Distribution) IC 1:5 20-SOIC (0.295", 7.50mm Width)
Lowest to $5.1617
Renesas Electronics America
IC CLK BUFFER 1:5 200MHZ 16TSSOP / Clock Fanout Buffer (Distribution) IC 1:5 200 MHz 16-TSSOP (0.173", 4.40mm Width)
Lowest to $29.1045
Renesas Electronics America
IC CLK FANOUT BUFFER 52PTQFP / Clock Fanout Buffer (Distribution) IC 1:20 2 GHz 52-LQFP Exposed Pad
Need more? Email Us
Renesas Electronics America
IC CLK MULTPLX 2:2 270MHZ 16SOIC / Clock Multiplexer, Zero Delay Buffer IC 2:2 270 MHz 16-SOIC (0.154", 3.90mm Width)
Lowest to $5.9374
Renesas Electronics America
IC CLK BUFFER 1:2 2.5GHZ 8SOIC / Clock Fanout Buffer (Distribution) IC 1:2 2.5 GHz 8-SOIC (0.154", 3.90mm Width)
Lowest to $5.2229
Renesas Electronics America
IC CLK BUFFER 1:4 200MHZ 8SOIC / Clock Fanout Buffer (Distribution) IC 1:4 200 MHz 8-SOIC (0.154", 3.90mm Width)
Lowest to $6.9893
IDT, Integrated Device Technology Inc
3.3V CMOS DUAL 1-TO-5 CLOCK DRIVER | IC CLK BUFFER 1:5 166MHZ 20QSOP
Need more? Email Us
ON Semiconductor
2.5V / 3.3V ECL 1:2 Differential Fanout Buffer | IC CLK BUFFER 1:2 3GHZ 8TSSOP
Lowest to $3.5958

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess