EN
  • EN
  • DE

MAX9316EWP-T

Part No MAX9316EWP-T
Manufacturer Maxim Integrated
Catalog Clock/Timing - Clock Buffers, Drivers
Description Clock Multiplexer 5-OUT 2-IN 1:5 20-Pin SOIC W T/R / IC CLK BUFFER 2:5 1.5GHZ 20SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel package
Part Status Obsolete(EOL)
Type Fanout Buffer (Distribution), Multiplexer
Number of Circuits 1
Input HSTL, LVECL, LVPECL
Output LVECL, LVPECL
Frequency - Max 1.5GHz
Operating Supply Voltage 3 V ~ 3.8 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 20-SOIC (0.295", 7.50mm Width)
Manufacturer Package 20-SOIC
Win Source Part Number 787194-MAX9316EWP-T
Popularity Medium
Supply and Demand Status Limited
Family Name MAX9316
Introduction Date October 01, 2001
ECCN EAR99
Halogen Free Not Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MAX9316EWP-T CAD Model

Description

Product Overview: MAX9316EWP-T by Maxim Integrated

The MAX9316EWP-T is a versatile, high-speed, low-power digital logic device from Maxim Integrated, designed to cater to a wide array of applications requiring fast signal processing and reliable performance. This product is part of Maxim's family of advanced CMOS logic integrated circuits, specifically engineered to address the needs of high-speed data communication and computing systems.

Key Features

  • High-Speed Operation: The MAX9316EWP-T is capable of handling fast signal transitions, which is essential for high-speed data transmission and processing applications.
  • Low-Power Consumption: Despite its high-speed capabilities, it operates with minimal power consumption, making it an energy-efficient choice for battery-powered devices and power-sensitive applications.
  • Differential Signaling: This device supports differential signaling, which enhances signal integrity by reducing susceptibility to noise, thus ensuring more reliable communication in electrically noisy environments.
  • Wide Operating Voltage Range: It can function across a broad voltage range, accommodating various system requirements and ensuring compatibility with other components in the circuit.
  • Robust Temperature Range: The MAX9316EWP-T is designed to operate effectively over a wide temperature range, ensuring consistent performance in varying environmental conditions.

Applications

The device is ideal for use in high-speed digital systems, including but not limited to:

  • Networking equipment
  • Telecommunications infrastructure
  • High-performance computing
  • Data storage systems
  • Signal processing units

Technical Specifications

The MAX9316EWP-T comes in a TSSOP package, which is suitable for surface-mount technology, allowing for compact PCB design and efficient use of board space. The device's technical specifications are tailored to ensure that it meets the stringent requirements of modern high-speed digital circuits.

Conclusion

With its combination of high-speed performance, low power consumption, differential signaling capabilities, and robust operating ranges, the MAX9316EWP-T from Maxim Integrated stands out as an excellent choice for designers looking to enhance the reliability and efficiency of their digital systems.

You May Also Be Interested in

Maxim Integrated
Clock Fanout Buffer 9-OUT 2-IN 1:5 20-Pin TSSOP / IC CLK BUFFER 1:5 TSSOP
Lowest to $6.5223
Analog Devices Inc.
IC CLOCK BUFFER 1:4 24SMT
Need more? Email Us
Nexperia USA Inc.
IC CLK BUFFER 1:4 8XSON
Lowest to $2.3284
Diodes Incorporated
CLOCK BUFFER SSOP-20 / Clock Fanout Buffer 10-OUT 1-IN 1:10 20-Pin SSOP T/R
Lowest to $29.8487
IDT, Integrated Device Technology Inc
IC CLK BUFFER 3:16 350MHZ 48TQFP / Clock Divider 16-OUT 3-IN 1:16 48-Pin TQFP T/R
Lowest to $14.6893
Analog Devices Inc.
IC CLK BUFFER DVR 1:2 12DFN
Lowest to $76.4180
Renesas Electronics America
9FGL0451DKILF Renesas Electronics Clock Buffer 9FGL0451D PCIE GEN1-5 CLK GEN_AP635T DIE SHRINK, 4 datasheet, inventory, & pricing.
Lowest to $11.6418
Skyworks Solutions Inc.
IC CLK BUFFER 1:4 350MHZ 24QFN
Lowest to $8.7314
Microchip Technology
IC CLK BUFFER 1:4 250MHZ 16VQFN
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess