EN
  • EN
  • DE

S32K148EVB-Q176

Part No S32K148EVB-Q176
Manufacturer NXP / Nexperia
Catalog Evaluation Boards - Embedded - MCU, DSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Mfr NXP USA Inc.
Package Bulk
Board Type Evaluation Platform
Type MCU 32-Bit
Core Processor ARM® Cortex®-M4F
Utilized IC / Part S32K148
Mounting Type Fixed
Contents Board(s)
Base Product Number S32K148
Other Names 935343647598,568-13938,S32K148EVB-Q176
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8471.50.0150
Win Source Part Number 1284100-S32K148EVB-Q176
Ultra Librarian 3D Model Ultra Librarian S32K148EVB-Q176 CAD Model

Description

The NXP S32K148EVB-Q176 Evaluation Board is a robust development platform designed to provide engineers with a comprehensive suite of tools for the development and testing of automotive and industrial applications. This evaluation board is centered around the S32K148 microcontroller, which is part of NXP's S32K1xx MCU family engineered for cost-sensitive and space-constrained applications.

Key Features of the S32K148EVB-Q176

  • Powerful ARM Cortex-M4F Processor: At the heart of the S32K148EVB-Q176 is a 32-bit ARM Cortex-M4F CPU that offers a perfect balance between performance and power efficiency, making it ideal for a wide range of automotive and industrial applications.
  • Advanced Memory and Connectivity: The board includes 2MB of Flash memory and 256KB of SRAM, along with a rich set of communication interfaces such as CAN FD, LIN, SPI, I2C, and UART, providing excellent connectivity options for complex designs.
  • Comprehensive Development Tools: NXP offers a full suite of software development tools, including the S32 Design Studio IDE, as well as extensive documentation and sample code to accelerate the development process.
  • Integrated Debugging: The evaluation board comes with an integrated OpenSDA debugging tool, which simplifies the programming and debugging of the S32K148 microcontroller without the need for additional hardware.
  • Flexible Power Supply Options: The S32K148EVB-Q176 can be powered through a USB connection or an external power supply, providing flexibility for different development and testing scenarios.
  • Expansion Compatibility: The board is equipped with Arduino UNO-compatible headers, allowing for easy expansion with a wide range of off-the-shelf shields and custom add-ons.

Applications

The versatility of the S32K148EVB-Q176 makes it suitable for a variety of applications, including but not limited to automotive control units, industrial control systems, motor control, and sensor interfacing. Its advanced features and comprehensive development support make it an excellent choice for engineers looking to push the boundaries of what's possible in embedded system design.

You May Also Be Interested in

Seiko Epson Corporation
S1C17M12/S1C17M13 EVAL BRD
Need more? Email Us
Texas Instruments
TMS320F280039C LAUNCHPAD DEVELOP
Lowest to $76.8193
Adafruit Industries LLC
ADAFRUIT ATTINY1616 BREAKOUT WIT
Need more? Email Us
Seiko Epson Corporation
S1C17W15 EVAL BRD
Need more? Email Us
M5Stack Technology Co., Ltd.
ATOMS3 LITE ESP32S3 DEV KIT
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD FOR S1C17M33 /A
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD FOR S1C31D01 CO
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess