EN
  • EN
  • DE

MAX9295BGTJ/V+

Part No MAX9295BGTJ/V+
Manufacturer Maxim Integrated
Catalog Interface - Serializers, Deserializers
Description IC GMSL SERIALIZER QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Serializers, Deserializers
Mfr Maxim Integrated
Series *
Package Tray
Product Status Active
Base Product Number MAX9295
Standard Package 1 pcs
REACH Status REACH Unaffected
Win Source Part Number 882630-MAX9295BGTJ/V+
Ultra Librarian 3D Model Ultra Librarian MAX9295BGTJ/V+ CAD Model

Description

Maxim Integrated's MAX9295BGTJ/V+ Overview

The MAX9295BGTJ/V+ from Maxim Integrated is a cutting-edge serializer designed to meet the needs of automotive and industrial video applications. This compact and efficient component is engineered to simplify the design and deployment of cameras and sensors within vehicles, particularly for advanced driver-assistance systems (ADAS) and autonomous driving technologies.

Key Features

  • High-Speed Data Transmission: The MAX9295BGTJ/V+ offers high-speed serial data transmission, enabling reliable and fast communication between cameras and processing units.
  • GMSL (Gigabit Multimedia Serial Link) Technology: Utilizing GMSL technology, this serializer allows for the transmission of high-definition video and control data over a single coaxial cable or a differential pair, significantly reducing cabling complexity and weight.
  • Robust Design: The device is designed to withstand the harsh conditions of automotive environments, offering excellent electromagnetic compatibility (EMC) and electrostatic discharge (ESD) protection.
  • Enhanced Safety Features: With built-in safety mechanisms, the MAX9295BGTJ/V+ supports error detection and signaling to ensure the integrity of data transmission, which is crucial for safety-critical applications.

Applications

  • Automotive ADAS
  • Surround View Systems
  • Rear-View and Mirror Replacement Cameras
  • Industrial Machine Vision Systems

Technical Specifications

The MAX9295BGTJ/V+ operates over a wide temperature range, making it suitable for various environments. It supports a variety of video formats and features programmable spread spectrum for EMI reduction. With a compact package, it is designed to occupy minimal space on a PCB, allowing for more flexible design architectures.

Conclusion

Maxim Integrated's MAX9295BGTJ/V+ is a robust and high-performance serializer that offers a blend of speed, reliability, and integration features. Its adoption in automotive and industrial video systems highlights its capability to address the rigorous demands of modern electronics, making it an essential component for developers looking to enhance the functionality and safety of their video communication systems.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVR 1-2.5GBPS 64HTQFP / 2.5Gbps Serializer/Deserializer 18/1 Input 1/18 Output 64-HTQFP (10x10)
Need more? Email Us
THine Electronics, Inc.
IC SERIALIZER DUAL 105TFBGA / 3.4Gbps Serializer 42 Input 2 Output 105-TFBGA (10x10)
Lowest to $15.6405
National Semiconductor (TI)
LINE RECEIVER, 6 FUNC, 6 RCVR, C
Lowest to $23.4700
National Semiconductor (TI)
LINE RECEIVER
Lowest to $15.3280
Texas Instruments
IC DESERIALZR RANDOM LOCK 28SSOP
Lowest to $160.5050
Texas Instruments
INTERFACE IC MISC / Serializer Input Output 64-VQFN (9x9)
Lowest to $23.9433
Texas Instruments
1Mbps Serializer 8 Input 1 Output 28-HTSSOP
Lowest to $4.8460
THine Electronics, Inc.
IC DESERIALIZER LVDS 144LQFP / 945Mbps Deserializer 10 Input 70 Output 144-LQFP-EP (20x20)
Lowest to $5.1497
Maxim Integrated
Input Output
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess