EN
  • EN
  • DE

MAX9295AGTJ/V+T

Part No MAX9295AGTJ/V+T
Manufacturer Maxim Integrated
Catalog Interface - Serializers, Deserializers
Description GMSL2 SERIALIZER WITH DSI INPUT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Serializers, Deserializers
Mfr Maxim Integrated
Package Tape & Reel
Product Status Active
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 968583-MAX9295AGTJ/V+T
Ultra Librarian 3D Model Ultra Librarian MAX9295AGTJ/V+T CAD Model

Description

Maxim Integrated's MAX9295AGTJ/V+T Serializer

The MAX9295AGTJ/V+T is a high-performance serializer from Maxim Integrated, designed to cater to the advanced demands of automotive and industrial video applications. This component is part of Maxim's Gigabit Multimedia Serial Link (GMSL) family, offering a reliable solution for high-speed data transmission over coaxial or shielded twisted-pair cables.

The MAX9295AGTJ/V+T serializer is equipped with the ability to serialize 12-bit pixel data into a high-speed serialized interface. It supports up to 1.5 Gbps data rates, which makes it an excellent choice for applications that require fast and efficient data transfer such as automotive camera systems, machine vision, and video surveillance.

Featuring advanced features such as automatic adaptation to cable length, the serializer minimizes the need for manual adjustments and ensures robust operation over various distances. Its built-in spread spectrum and reduced electromagnetic interference (EMI) capabilities enhance signal integrity and reduce the impact on nearby electronic components, making it ideal for use in the electrically noisy environments often found in automotive and industrial settings.

The MAX9295AGTJ/V+T also supports multiple input formats, including MIPI CSI-2 inputs, and offers a flexible interface for a wide range of image sensors. This makes it a versatile solution that can be easily integrated with existing technology. Additionally, it includes safety features such as CRC error checking and programmable scrambling to ensure data integrity and secure operation.

Enclosed in a 169-pin LGA package, the MAX9295AGTJ/V+T is designed for surface mounting, providing a compact footprint that is suitable for space-constrained applications. Its operating temperature range of -40°C to +105°C ensures reliable performance even in harsh environmental conditions.

In summary, Maxim Integrated's MAX9295AGTJ/V+T serializer is a robust, high-speed data communication solution that brings reliability, flexibility, and performance to automotive and industrial video applications. Its advanced features and design make it a key component for developers looking to create sophisticated systems requiring fast and secure video data transfer.

You May Also Be Interested in

THine Electronics, Inc.
IC XMITTER LVDS 24B CLR 56TSSOP
Lowest to $2.2153
Maxim Integrated
IC SERIALIZER LVDS 27BIT 48-LQFP
Lowest to $19.7911
Maxim Integrated
Input Output
Need more? Email Us
National Semiconductor (TI)
2.97Gbps Serializer 4 Input 1 Output 48-WQFN (7x7)
Need more? Email Us
Texas Instruments
IC SERIALIZER 10BIT 28-SSOP
Lowest to $15.6818
National Semiconductor (TI)
LINE RECEIVER, 7 FUNC, 7 RCVR, C
Need more? Email Us
Maxim Integrated
1Mbps Serializer Input Output 24-TQFN (4x4)
Lowest to $3.8181
National Semiconductor (TI)
1 FUNC, 1 DRIVER, 1 RCVR, CMOS
Lowest to $68.0676
Maxim Integrated
IC SERIALIZER LVDS 48LQFP
Lowest to $17.4627

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.6928 $58.7712
9+ $12.0557 $108.5013
13+ $11.6789 $151.8257
18+ $11.3022 $203.4396
23+ $10.9255 $251.2865
31+ $9.7952 $303.6512
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess