EN
  • EN
  • DE

MAX9264GCB

Part No MAX9264GCB
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 707319-MAX9264GCB
Series MAX series
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX9264GCB CAD Model

Description

Maxim Integrated's MAX9264GCB: High-Speed SerDes Solution

The MAX9264GCB is a state-of-the-art serializer from Maxim Integrated, designed to provide a robust and efficient high-speed data transfer solution for automotive and industrial applications. This compact chip is part of Maxim's high-performance Gigabit Multimedia Serial Link (GMSL) family, offering high-speed serial data transmission over a single cable.

Key Features

  • High-Speed Data Transmission: Supports up to 1.5 Gbps data rates for rapid and reliable data transfer, making it suitable for high-resolution video and high-bandwidth data streams.
  • Low EMI: Utilizes spread spectrum capability to minimize electromagnetic interference (EMI), ensuring stable performance in noise-sensitive applications.
  • LVDS Interface: Features a Low-Voltage Differential Signaling (LVDS) interface that reduces voltage swings and power consumption while allowing for high data rates.
  • Embedded Control Channel: Comes with an embedded bidirectional control channel which operates at 9.6kbps to 1Mbps, enabling I2C communication over the same serial link used for video data.
  • Flexible Power Supply: Operates over a wide supply voltage range of 1.7V to 3.6V, providing design flexibility for various system requirements.

Applications

The MAX9264GCB is tailored for use in a variety of demanding environments where high-speed data transfer is crucial. It is particularly well-suited for:

  • Automotive infotainment and driver assistance systems
  • High-resolution automotive navigation displays
  • Industrial video cameras and machine vision systems
  • Medical imaging equipment

Design and Integration

Designed with integration in mind, the MAX9264GCB features a compact 64-pin LFBGA package, allowing for space-saving PCB designs. Its compatibility with coaxial or shielded twisted pair (STP) cables provides flexibility in cable choice, catering to different application needs and simplifying system design.

Overall, the MAX9264GCB from Maxim Integrated is a robust and versatile high-speed serializer, delivering reliable performance for critical data transmission tasks in a wide range of applications.

You May Also Be Interested in

Maxim Integrated
IC SENSOR INTERFACE VARI 16-QSOP
Lowest to $10.7087
Maxim Integrated
IC DAC 12BIT QUAD BUFF 20-TSSOP
Lowest to $82.8851
Maxim Integrated
IC DGTL POT DUAL 256TAP 16-TQFN
Lowest to $33.6163
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 16BIT 5V SERIAL 8-UMAX
Need more? Email Us
Maxim Integrated
IC DAC 10BIT QUAD 2WIRE 10-UMAX
Lowest to $11.9874
Maxim Integrated
IC DAC 10BIT V-OUT 14TSSOP
Lowest to $44.6846
Maxim Integrated
IC DAC 16BIT V-OUT 64LQFP
Lowest to $87.5875
Maxim Integrated
IC DAC 16BIT V-OUT 10UMAX
Lowest to $66.9403

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess