EN
  • EN
  • DE

MAX9264GCB/V

Part No MAX9264GCB/V
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 707320-MAX9264GCB/V
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX9264GCB/V CAD Model

Description

Maxim Integrated's MAX9264GCB/V: High-Speed SerDes for Automotive Applications

The MAX9264GCB/V from Maxim Integrated is a sophisticated Serializer/Deserializer (SerDes) component designed to address the high-speed data transfer requirements in modern automotive applications. This compact and efficient chip is engineered to provide reliable communication in vehicle safety and infotainment systems, among other uses.

Key Features and Benefits

The MAX9264GCB/V boasts an array of features that make it an ideal choice for automotive video applications. It operates over a single twisted-pair or coaxial cable, which simplifies the vehicle's wiring harness and reduces overall weight—a critical factor in automotive design. The chip supports high-bandwidth digital content protection (HDCP), ensuring secure transmission of content.

  • High-Speed Data Transfer: With a capability to serialize 24-bit parallel data and deliver it at a speed of up to 3.12 Gbps, the MAX9264GCB/V ensures that high-resolution video and data can be transmitted quickly and efficiently.
  • Embedded Control Channel: This SerDes includes an embedded control channel that operates at 9.6kbps to 1Mbps, which allows for bidirectional control communication simultaneously with video data, without the need for additional wires.
  • Robust Error Detection: The device features a robust cyclic redundancy check (CRC) on the payload, bit error rate (BER) monitoring, and lock detection, which contribute to the reliable operation required in safety-critical automotive systems.
  • Power-Over-Coax (PoC) Capability: The MAX9264GCB/V can provide power to the remote serializer through the same cable that carries the video signal, further simplifying the design and reducing cable bulk.

Applications

Designed with automotive environments in mind, the MAX9264GCB/V is suitable for a range of applications including:

  • Automotive rear-view and surround-view camera systems
  • Driver-assist video and sensor systems
  • Infotainment and navigation display connectivity
  • Automotive high-resolution displays and head units

Overall, the MAX9264GCB/V is a highly integrated solution that provides a seamless interface for high-speed video and data communication within the automotive sector. Maxim Integrated's commitment to quality and reliability is evident in this product, making it a top choice for manufacturers looking to enhance the performance and safety of their automotive systems.

You May Also Be Interested in

Maxim Integrated
Lowest to $1.6495
Maxim Integrated
IC AFE POLYPHASE MULTI 28TSSOP
Lowest to $7.3204
Maxim Integrated
IC REG LDO 3.15V/ADJ 80MA 8UMAX
Need more? Email Us
U-blox
GPS/GlONASS/QZSS Cellular Module Automotive | RF RCVR GNSS/GPS 1.575GHZ 18LCC
Lowest to $85.8400
Maxim Integrated
Lowest to $1.2904
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8SOIC
Lowest to $1.5447
Maxim Integrated
IC COMPARATOR R-R 8-UMAX
Lowest to $7.6011
Maxim Integrated
IC REG LIN POS ADJ 120MA SOT23-5
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.8725 $53.6175
7+ $14.6646 $102.6522
11+ $14.2063 $156.2693
15+ $13.7481 $206.2215
19+ $13.2898 $252.5062
26+ $11.9150 $309.7900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,370 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess