EN
  • EN
  • DE

MAX9264GCB/V+T

Part No MAX9264GCB/V+T
Manufacturer Maxim Integrated
Catalog Interface - Serializers, Deserializers
Description LVDS Deserializer 3120Mbps 0.61V Automotive 64-Pin TQFP EP T/R / IC SERIALIZER GMSL HDCP 64TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Purpose Deserializer
Data Rate 2.5Gbps
Input Type CML
Output Type CMOS, LVCMOS
Number of Inputs 1
Number of Outputs 24/32
Supply Voltage - Operating 1.7 V to 3.6 V
Temperature Range - Operating -40°C to 105°C (TA)
Mounting SMD (SMT)
Case / Package 64-TQFP-EP (10x10)
Win Source Part Number 126665-MAX9264GCB/V+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name MAX9264
Introduction Date January 01, 2000
ECCN EAR99
Country of Origin Republic of Korea
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian MAX9264GCB/V+T CAD Model

Description

Maxim Integrated MAX9264GCB/V+T High-Speed Serializer

The MAX9264GCB/V+T from Maxim Integrated is a state-of-the-art high-speed serializer designed to deliver exceptional performance in automotive and industrial video applications. This compact and robust serializer is part of Maxim's advanced GMSL (Gigabit Multimedia Serial Link) family, offering high-speed bidirectional data communication on a single coaxial or shielded-twisted pair cable.

One of the standout features of the MAX9264GCB/V+T is its ability to serialize 24 bits of parallel LVCMOS/LVTTL data into a single serial stream. This capability, combined with embedded control data, is transmitted over the link at speeds up to 1.5 Gbps, making it perfect for transmitting high-resolution video and additional data with minimal cabling and reduced EMI.

The device supports a wide range of video resolutions and has a programmable spread spectrum on the serial output, which further helps in reducing EMI. It also includes automatic adaptation to varying cable lengths and types, ensuring reliable communication over distances up to 15 meters without the need for external configuration or additional components.

For enhanced safety and reliability, the MAX9264GCB/V+T incorporates a CRC (Cyclic Redundancy Check) on control data, bit-error detection on the video payload, and a programmable watchdog timer for link integrity monitoring. These features make it an ideal choice for safety-critical applications that require high data integrity and fault tolerance.

The serializer is also equipped with a full-duplex control channel that operates simultaneously with the video data stream, allowing for bidirectional communication of control data and diagnostics without affecting the video transmission. This functionality enables real-time system monitoring and control, which is essential for advanced driver-assistance systems (ADAS) and other mission-critical applications.

Designed for easy integration, the MAX9264GCB/V+T comes in a compact 64-pin LQFP package and operates over the -40°C to +105°C temperature range. It is fully compatible with other components in Maxim's GMSL series, allowing for flexible design options and scalability in complex systems. With its robust feature set and proven reliability, the MAX9264GCB/V+T is the serializer of choice for designers looking to implement high-speed video and data transmission in their automotive or industrial applications.

You May Also Be Interested in

THine Electronics, Inc.
IC DESERIALIZER LVDS 144LQFP / 945Mbps Deserializer 10 Input 70 Output 144-LQFP-EP (20x20)
Lowest to $5.1497
Texas Instruments
IC DESERIALIZ 40MHZ 24BIT 48TQFP / 960Mbps Deserializer 1 Input 24 Output 48-TQFP (7x7)
Lowest to $13.0971
National Semiconductor (TI)
LINE RECEIVER, 6 FUNC, 6 RCVR, C
Lowest to $23.4700
Maxim Integrated
1Mbps Serializer Input Output 24-TQFN (4x4)
Lowest to $3.8181
Analog Devices Inc.
IC
Lowest to $21.1376
National Semiconductor (TI)
LINE TRANSCEIVER, 1 FUNC, 1 DRIV
Lowest to $11.7660
National Semiconductor (TI)
LINE DRIVER, 1 DRIVER, PBGA49
Lowest to $14.5692
National Semiconductor (TI)
LINE DRIVER, 5 FUNC, 5 DRIVER / 1.485Gbps Serializer 5 Input 1 Output 48-WQFN (7x7)
Lowest to $33.3718
THine Electronics, Inc.
6BIT V-BY-ONE_LVCMOS 48TQFP / Deserializer 1 Input 18 Output 48-TQFP (7x7)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $14.2053 $71.0265
10+ $11.6563 $116.5630
16+ $11.2913 $180.6608
22+ $10.9275 $240.4050
28+ $10.5636 $295.7808
37+ $9.4710 $350.4270
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,400 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess