EN
  • EN
  • DE

KMRX1000BM-B614007

Part No KMRX1000BM-B614007
Manufacturer Samsung
Catalog DDR
Description eMCP 32GB eMMC + 3GB(24Gb) LPDDR3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 956497-KMRX1000BM-B614007
Series *
Ultra Librarian 3D Model Ultra Librarian KMRX1000BM-B614007 CAD Model

Description

The Samsung KMRX1000BM-B614007 is an advanced embedded Multi-Chip Package (eMCP) that combines LPDDR4X SDRAM with UFS (Universal Flash Storage) in a single, compact package. This memory solution is designed for high-performance mobile devices and other embedded applications that require fast data access and low power consumption.

Applications:

  • High-end smartphones
  • Tablets
  • Augmented Reality (AR) and Virtual Reality (VR) devices
  • Automotive infotainment systems
  • Other high-performance mobile and embedded systems

Features:

  • Integrated LPDDR4X SDRAM and UFS storage
  • High-speed data transfer rates with UFS 2.1 or later interface
  • Low power consumption with LPDDR4X technology
  • Compact package size
  • Advanced memory management capabilities
  • Support for command queuing and cache acceleration

Benefits:

  • Improved system performance and responsiveness
  • Reduced board space requirements
  • Extended battery life in mobile devices
  • Faster boot times and application loading
  • Enhanced user experience with seamless multitasking and smooth graphics

Additional Details:

The KMRX1000BM-B614007 leverages LPDDR4X technology, which is designed for low-voltage operation and high-speed data transfer. It minimizes power consumption while maximizing performance. The integrated UFS storage provides fast read and write speeds, enabling rapid application loading and data access. The advanced memory management features optimize data placement and access patterns to further enhance performance.

This eMCP solution is built to meet the demanding requirements of modern mobile devices and embedded systems. Its compact size and high level of integration simplify system design and manufacturing, reducing costs and time-to-market. The combination of LPDDR4X and UFS provides a comprehensive memory solution that delivers exceptional performance and efficiency. The UFS interface includes features like write booster and host performance booster that can dramatically improve the responsiveness of devices using this chip.

You May Also Be Interested in

NVIDIA
NVIDIA Jetson Orin NX 16 GB DDR5
Lowest to $1,067.1642
Crucial
DDR5-5600 2Gx64 UDIMM Pro (16GB)
Need more? Email Us
Transcend Information. Inc.
1TB SSD 2.5" SATA SSD472K-I 6Gb/s
Need more? Email Us
Crucial
DDR5-6400 CSODIMM (16GB)
Need more? Email Us
Samsung
DDR5-5600B 8Gx80 RDIMM 2Rx4 (64GB)
Need more? Email Us
Samsung
DDR5-6400B 4Gx80 RDIMM 2Rx8 (32GB)
Need more? Email Us
SK hynix
DDR5-5600B 8Gx80 RDIMM 2Rx4 (64GB)
Need more? Email Us
PNY
NVIDIA RTX PRO 2000 Blackwell 16GB GDDR7 ECC BULK
Need more? Email Us
Micron Technology Inc.
DRAM DDR5 96GByte EC8 RDIMM
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess