EN
  • EN
  • DE

MAX9263GCB/V+T

Part No MAX9263GCB/V+T
Manufacturer Maxim Integrated
Catalog Interface - Serializers, Deserializers
Description IC SERIALIZER GMSL HDCP 64TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Purpose Serializer
Data Rate 2.5Gbps
Input Type CMOS, LVCMOS
Output Type CML
Number of Inputs 24/32
Number of Outputs 1
Supply Voltage - Operating 1.7 V to 3.6 V
Temperature Range - Operating -40°C to 105°C (TA)
Mounting SMD (SMT)
Case / Package 64-TQFP-EP (10x10)
Win Source Part Number 1071697-MAX9263GCB/V+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX9263GCB/V+T CAD Model

Description

Maxim Integrated's MAX9263GCB/V+T: High-Speed SerDes Solution

The MAX9263GCB/V+T from Maxim Integrated is a high-speed serializer/deserializer (SerDes) component designed to efficiently transfer high-speed digital data over a single twisted-pair or coaxial cable. This device is part of Maxim's extensive range of interface ICs, which are engineered to facilitate reliable communication in complex electronic systems.

With its capability to serialize 27 bits of parallel data into a single serial data stream, the MAX9263GCB/V+T is an ideal solution for reducing cable bulk and simplifying design in automotive camera applications, high-resolution video links, and other data-intensive communication systems. The device supports a high data rate of up to 3.12 Gbps, making it suitable for high-bandwidth needs.

The MAX9263GCB/V+T incorporates advanced features such as automatic adaptation to varying cable lengths and an embedded control channel that operates at 9.6kbps to 1Mbps, which allows for bidirectional control data transfer without additional wires. This feature is particularly useful for applications that require remote configuration and status reporting.

Moreover, the device boasts excellent electromagnetic compatibility (EMC) performance, which is critical in automotive and industrial environments where electronic devices must operate reliably amidst electrical noise and interference. The MAX9263GCB/V+T's low electromagnetic emission (EME) characteristics ensure that it does not contribute significantly to the electromagnetic pollution of its operating environment.

For ease of integration, the MAX9263GCB/V+T is available in a compact 64-pin LQFP package, which is suitable for space-constrained applications. The device also supports a wide temperature range, making it robust for use in harsh environments.

In summary, Maxim Integrated's MAX9263GCB/V+T is a versatile and high-performance SerDes component that provides a robust and efficient data transmission solution. Its high-speed capabilities, coupled with advanced features for reliable operation, make it an excellent choice for designers looking to streamline connectivity in their next-generation electronic systems.

You May Also Be Interested in

THine Electronics, Inc.
IC DESERIALIZER LVDS 144LQFP / 945Mbps Deserializer 10 Input 70 Output 144-LQFP-EP (20x20)
Lowest to $5.1497
THine Electronics, Inc.
IC SERIALIZER DUAL LVDS 72TFBGA
Lowest to $8.0792
Texas Instruments
IC DESERIALZR RANDOM LOCK 28SSOP
Lowest to $160.5050
Microchip Technology
IC INTERFACE SPECIALIZED 28PLCC / 1.6Gbps Serial to Parallel Input Output 28-PLCC (11.48x11.48)
Lowest to $10.9697
Texas Instruments
IC TRANSCEIVR 1-2.5GBPS 64HTQFP / 2.5Gbps Serializer/Deserializer 18/1 Input 1/18 Output 64-HTQFP (10x10)
Need more? Email Us
THine Electronics, Inc.
IC SERIALIZER DUAL 105TFBGA / 3.4Gbps Serializer 42 Input 2 Output 105-TFBGA (10x10)
Lowest to $15.6405
Analog Devices Inc.
IC
Lowest to $21.1376
National Semiconductor (TI)
LINE TRANSCEIVER, 1 FUNC, 1 DRIV
Lowest to $11.7660
National Semiconductor (TI)
LINE RECEIVER
Lowest to $15.3280

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.3691 $66.8455
11+ $10.9702 $120.6722
17+ $10.6272 $180.6624
23+ $10.2841 $236.5343
30+ $9.9411 $298.2330
39+ $8.9131 $347.6109
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,700 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess