EN
  • EN
  • DE

MBR20H100CTG(B20H100G)

Part No MBR20H100CTG(B20H100G)
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Arrays
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Arrays
Manufacturer ON Semiconductor
Win Source Part Number 316501-MBR20H100CTG(B20H100G)
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MBR20H100CTG(B20H100G) CAD Model

Description

ON Semiconductor MBR20H100CTG(B20H100G) Schottky Barrier Rectifier

The MBR20H100CTG, also known by its alternative part number B20H100G, is a high-performance Schottky Barrier Rectifier designed and manufactured by ON Semiconductor, a leading provider of semiconductor-based solutions. This component is engineered to offer efficient and reliable performance in a variety of applications, particularly in high-frequency power supplies, polarity protection circuits, and power management systems.

Key Features

  • Voltage and Current Ratings: The device is capable of handling up to 100V of repetitive peak reverse voltage (VRRM) and 20A of average rectified forward current (IF(AV)), making it suitable for high-voltage applications.
  • Low Forward Voltage Drop: With a low forward voltage drop, the MBR20H100CTG ensures minimal power loss and higher efficiency during operation, which is crucial for energy-sensitive designs.
  • High Surge Capability: The rectifier is designed to withstand high surge currents, providing robust performance under transient conditions and enhancing the reliability of the end application.
  • TO-220 Package: Enclosed in a TO-220 package, the MBR20H100CTG offers a compact footprint while ensuring adequate thermal performance and ease of mounting on printed circuit boards (PCBs).
  • Guard Ring Die Construction: The device features a guard ring for stress protection, which enhances its reliability and longevity by providing additional protection against voltage spikes and transients.

Applications

  • Switching power supplies
  • Converters
  • Free-wheeling diodes
  • Reverse battery protection
  • DC-DC converters
  • Automotive applications

The MBR20H100CTG is a testament to ON Semiconductor's commitment to providing high-quality, robust components that can meet the demands of various electronic designs. Its combination of high current capacity, low forward voltage drop, and surge capability make it an excellent choice for designers looking to enhance the efficiency and durability of their power management systems.

For detailed specifications, application notes, and additional resources, customers are encouraged to consult the datasheet provided by ON Semiconductor. This will ensure a thorough understanding of the MBR20H100CTG's capabilities and proper integration into their projects.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ARR SCHOTTKY 30V TO-236AB
Lowest to $0.3493
Sensata-Crydom
DIODE MODULE GP 400V 40A MODULE
Need more? Email Us
Comchip Technology
DIODE ARRAY GP 80V 100MA SOT-363
Need more? Email Us
Vishay
DIODE MOD GP 600V 230A INTAPAK
Need more? Email Us
Microchip Technology
DIODE MODULE GP 600V 100A ISOTOP
Need more? Email Us
Infineon Technologies
DIODE ARR SCHOT 240V 400MA SOT23
Lowest to $20.3732
Microchip Technology
DIODE MODULE GP 600V 100A ISOTOP
Need more? Email Us
Littelfuse Inc.
DIODE ARRAY GP 300V 10A TO-220AB
Need more? Email Us
Diodes Incorporated
DIODE ARR SCHOTT 70V 70MA SOT233
Lowest to $5.8647

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9633 $57.7980
150+ $0.7912 $118.6800
230+ $0.7658 $176.1340
315+ $0.7415 $233.5725
405+ $0.7173 $290.5065
540+ $0.6422 $346.7880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess