EN
  • EN
  • DE

MAX9248ECM/V+

Part No MAX9248ECM/V+
Manufacturer Maxim Integrated
Catalog Interface - Serializers, Deserializers
Description 27-Bit, 2.5MHz to 42MHz DC-Balanced LVDS Deserializers | IC DESERIALIZER LVDS 48-LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tray
Function Deserializer
Data Rate 756Mbps
Input Type LVDS
Output Type LVCMOS, LVTTL
Number of Inputs 1
Number of Outputs 27
Supply Voltage (V) 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Family Part Number MAX9248
Manufacturer Pack Quantity 250
MSL Level 3 (168 Hours)
Win Source Part Number 1215358-MAX9248ECM/V+
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX9248ECM/V+ CAD Model

Description

Maxim Integrated MAX9248ECM/V+ SerDes

The MAX9248ECM/V+ from Maxim Integrated is a high-performance serializer/deserializer (SerDes) designed to streamline automotive and industrial video applications. This compact and efficient component is engineered to transmit 24-bit pixel data over a single LVDS (Low Voltage Differential Signaling) link, making it an ideal solution for reducing the complexity and weight of cable harnesses in camera systems and display interfaces.

The MAX9248ECM/V+ operates at a pixel clock range of 8MHz to 52MHz, enabling it to support a wide array of video formats and screen resolutions. The integrated spread spectrum modulator helps to minimize electromagnetic interference (EMI), a critical feature for maintaining signal integrity in electrically noisy environments often encountered in automotive and industrial settings.

One of the standout features of this SerDes is its use of Maxim's proprietary gigabit multimedia serial link (GMSL) technology. This allows for robust, high-speed data communication over extended distances, which is particularly beneficial when dealing with the spatial constraints within vehicles or large industrial equipment. The GMSL link is also capable of withstanding the common mode noise that can be detrimental to signal quality.

For enhanced versatility, the MAX9248ECM/V+ includes a programmable spread spectrum on the serial output, DC balance encoding that supports AC-coupled interconnects, and automatic adaptation to the cable length. These features work together to ensure reliable data transmission even under varying conditions and cable lengths.

Maxim Integrated has equipped the MAX9248ECM/V+ with a host of safety and diagnostic features, including a preamble pattern for link integrity monitoring and a bidirectional control channel that operates concurrently with video data. This enables real-time system diagnostics and the ability to adjust camera parameters without interrupting the video stream.

Encased in a compact 48-pin LQFP package, the MAX9248ECM/V+ is designed for ease of integration into a variety of designs, providing a streamlined solution for high-definition video transmission in demanding applications. Whether it's for advanced driver-assistance systems (ADAS), infotainment, or industrial machine vision, the MAX9248ECM/V+ stands out as a robust and reliable choice for designers looking to enhance their video transmission capabilities.

You May Also Be Interested in

Texas Instruments
POWER MANAGEMENT / 3.675Gbps Serializer 4 Input 2 Output 64-VQFN (9x9)
Lowest to $24.7302
National Semiconductor (TI)
LINE DRIVER, 5 FUNC, 5 DRIVER / 1.485Gbps Serializer 5 Input 1 Output 48-WQFN (7x7)
Lowest to $33.3718
Maxim Integrated
Input Output
Need more? Email Us
National Semiconductor (TI)
DS92LV3222 20-50 MHZ 32-BIT CHAN / 1.6Gbps Deserializer 2 Input 32 Output 64-TQFP (10x10)
Need more? Email Us
Analog Devices Inc.
IC
Lowest to $21.1376
THine Electronics, Inc.
IC SERIALIZER DUAL 105TFBGA / 3.4Gbps Serializer 42 Input 2 Output 105-TFBGA (10x10)
Lowest to $15.6405
THine Electronics, Inc.
IC SERIALIZER DUAL LVDS 72TFBGA
Lowest to $8.0792
Texas Instruments
IC DESERIALIZ 40MHZ 24BIT 48TQFP / 960Mbps Deserializer 1 Input 24 Output 48-TQFP (7x7)
Lowest to $13.0971
Texas Instruments
IC DESERIALZR RANDOM LOCK 28SSOP
Lowest to $160.5050

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.1045 $58.2090
5+ $23.8806 $119.4030
7+ $23.1344 $161.9408
9+ $22.3881 $201.4929
12+ $21.6418 $259.7016
16+ $19.4030 $310.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,940 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess