EN
  • EN
  • DE

MAX9220EUM

Part No MAX9220EUM
Manufacturer Maxim Integrated
Catalog Interface - Serializers, Deserializers
Description IC COMPARATOR SGL LOW PWR TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features 1.785Gbps Deserializer 3 Input 21 Output 48-TSSOP
Manufacturer Maxim Integrated
Package Tube
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 48-TFSOP (0.240", 6.10mm Width)
Case / Package 48-TSSOP
Family Name MAX9220
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 39
Popularity High
Supply and Demand Status Balance
Win Source Part Number 925738-MAX9220EUM
Ultra Librarian 3D Model Ultra Librarian MAX9220EUM CAD Model

Description

The MAX9220EUM is a high-performance, low-power, serial output camera interface that is designed to simplify the design and implementation of camera interfaces in a wide range of applications. Produced by Maxim Integrated, a company known for their innovative and reliable integrated circuits, the MAX9220EUM stands out as a versatile solution for many digital imaging needs.

Key Features

  • High-Speed Serial Interface: The device offers a high-speed serial interface that is capable of reducing the number of signal lines required for camera data transmission, thus simplifying PCB layout and reducing EMI.
  • Low Power Consumption: Designed for battery-powered applications, the MAX9220EUM boasts low power consumption, which is critical for extending the battery life of portable devices.
  • Multiple Data Formats: It supports multiple data formats, making it a flexible choice for interfacing with various types of image sensors and processors.
  • Compact Package: The device comes in a compact, 48-pin TSSOP package, making it suitable for space-constrained applications.

Applications

The MAX9220EUM is ideal for a range of applications that require reliable and high-quality image data transmission. These include:

  • Mobile Phones
  • Portable Media Players
  • Automotive Safety and Driver Assistance Systems
  • Industrial and Medical Imaging Devices
  • Security and Surveillance Systems

Technical Specifications

With its robust feature set, the MAX9220EUM meets the stringent requirements of modern imaging systems. Its technical specifications include:

  • Supply Voltage Range: 1.7V to 3.6V
  • Operating Temperature Range: -40°C to +85°C
  • Low Electromagnetic Interference (EMI)
  • Robust ESD Protection

The MAX9220EUM from Maxim Integrated represents a comprehensive solution for designers looking to integrate camera functionality into their products with minimal design complexity and maximum efficiency.

You May Also Be Interested in

Texas Instruments
IC DESERIALIZ 40MHZ 24BIT 48TQFP
Lowest to $8.7314
Maxim Integrated
IC DESERIALIZER GMSL 48TQFN
Need more? Email Us
Maxim Integrated
Serializers, Deserializers RoHS
Lowest to $20.3387
Texas Instruments
IC SER/DESER 10-43MHZ 18B 40WQFN
Lowest to $7.0747
Maxim Integrated
Serializers, Deserializers RoHS
Lowest to $52.3881
THine Electronics, Inc.
IC SERIALIZER V-BY-ONE HS
Lowest to $8.7314
Infineon Technologies
IC DESERIAL HOTLINK 256LBGA
Need more? Email Us
Maxim Integrated
1.5GBPS PARALLEL GMSL SERIALIZER
Need more? Email Us
THine Electronics, Inc.
IC DESERIALIZER LVDS 56TSSOP
Lowest to $8.7314

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess