EN
  • EN
  • DE

MAX9206EAI+T

Part No MAX9206EAI+T
Manufacturer Maxim Integrated
Catalog Interface - Serializers, Deserializers
Description IC DESERIALIZER LVDS 28-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Purpose Deserializer
Data Rate 450Mbps
Input Type LVDS
Output Type LVCMOS, LVTTL
Number of Inputs 1
Number of Outputs 10
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 28-SSOP
Win Source Part Number 1071653-MAX9206EAI+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name MAX9206
Introduction Date August 17, 2001
ECCN EAR99
Country of Origin Malaysia, Philippines
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian MAX9206EAI+T CAD Model

Description

Maxim Integrated MAX9206EAI+T High-Speed Serial Link Serializer

The Maxim Integrated MAX9206EAI+T is a cutting-edge serializer designed to facilitate high-speed, point-to-point serial data transmission over balanced or unbalanced transmission media. This device is part of Maxim's family of compact serializers/deserializers aimed at reducing the number of data lines required to transmit large amounts of data, thereby simplifying board layouts and reducing overall system costs.

The MAX9206EAI+T serializer is capable of converting 10 bits of parallel LVCMOS/LVTTL data into a single high-speed serial stream with embedded clock information. This serial stream can be transmitted over twisted-pair or coaxial cables, or even across PCB traces. With a low-jitter serial output, the MAX9206EAI+T ensures reliable data transmission at speeds up to 620Mbps, making it an excellent choice for high-speed data communication applications.

One of the key features of this device is its flexibility. It supports a wide range of data rates and is compatible with various industry-standard interfaces, which makes it suitable for a variety of digital video and data communication protocols. The MAX9206EAI+T operates from a single 3.3V supply, and its low power consumption makes it ideal for portable and battery-powered applications.

For ease of integration, the MAX9206EAI+T comes in a compact 28-pin SSOP package, which is both space-saving and conducive to efficient PCB design. Additionally, it includes features such as pre-emphasis and programmable edge trigger, which help to optimize signal integrity and reduce electromagnetic interference (EMI).

Applications that can benefit from the MAX9206EAI+T include automotive infotainment and camera systems, industrial video links, high-resolution video displays, and any system requiring high-speed data transfer with minimal cabling. The device's robust design and built-in fault tolerance ensure reliable performance in harsh environments, making it a versatile solution for a wide range of high-speed serial communication challenges.

With Maxim Integrated's reputation for quality and reliability, the MAX9206EAI+T is a smart choice for designers looking to streamline their high-speed data transmission systems without compromising on performance or reliability.

You May Also Be Interested in

THine Electronics, Inc.
IC DESERIALIZER LVDS 144LQFP / 945Mbps Deserializer 10 Input 70 Output 144-LQFP-EP (20x20)
Lowest to $5.1497
Maxim Integrated
IC SERIALIZER GMSL 1.5GBPS
Lowest to $46.8526
National Semiconductor (TI)
LINE TRANSCEIVER, 1 FUNC, 1 DRIV
Lowest to $11.7660
Texas Instruments
IC DESERIALZR RANDOM LOCK 28SSOP
Lowest to $160.5050
THine Electronics, Inc.
IC DESERIALIZER LVDS 56TSSOP
Lowest to $2.9104
Microchip Technology
IC INTERFACE SPECIALIZED 28PLCC / 1.6Gbps Serial to Parallel Input Output 28-PLCC (11.48x11.48)
Lowest to $10.9697
Maxim Integrated
IC DESERIALIZER GMSL 56TQFN
Lowest to $32.5000
THine Electronics, Inc.
IC SERIALIZER DUAL LVDS 100TQFP / 1.12Gbps Serializer 56 Input 8 Output 100-TQFP (14x14)
Lowest to $6.2736
National Semiconductor (TI)
DS92LV3222 20-50 MHZ 32-BIT CHAN / 1.6Gbps Deserializer 2 Input 32 Output 64-TQFP (10x10)
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess