EN
  • EN
  • DE

MAX9144ESD+

Part No MAX9144ESD+
Manufacturer Maxim Integrated
Catalog Linear - Comparators
Description IC COMPARATOR QUAD R-R HS 14SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type General Purpose
Number of Elements 4
Output Type CMOS, Push-Pull, TTL
Supply Voltage - Operating 2.7 V to 5.5 V
Voltage - Input Offset (Max) 2mV @ 5V
Current - Input Bias (Max) 0.32μA @ 5V
Current - Quiescent (Max) 300μA
CMRR, PSRR (Typ) 81.94dB CMRR, 81.94dB PSRR
Propagation Delay (Max) 40ns
Hysteresis 1.5mV
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 14-SOIC
Win Source Part Number 1071629-MAX9144ESD+
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX9144ESD+ CAD Model

Description

The MAX9144ESD+ is a precision high-speed comparator from Maxim Integrated, designed to deliver fast and reliable performance for a wide range of applications. This device offers a perfect solution for systems requiring high-speed signal processing, such as event timing, pulse-width modulation (PWM), and high-speed switching.

Key Features

  • Fast Propagation Delay: With a propagation delay of just 4.5ns, the MAX9144ESD+ ensures rapid response to input signal changes, making it ideal for high-frequency applications.
  • Low Power Consumption: The device operates with low power, consuming just 3.5mA of supply current, which is beneficial for power-sensitive designs.
  • Single +3V to +5.5V Supply: The ability to operate on a single supply voltage simplifies the power design and allows for easy integration into a variety of systems.
  • Input Offset Voltage: It features a low input offset voltage of 3mV (max), providing precise operation and improved signal accuracy.
  • Internal Hysteresis: With built-in hysteresis, the MAX9144ESD+ offers enhanced noise immunity, ensuring stable output transitions even in noisy environments.
  • Push-Pull Output Stage: The comparator comes with a push-pull output stage that eliminates the need for external pull-up resistors and can directly drive capacitive loads.

Applications

The MAX9144ESD+ is versatile and can be used in various high-speed applications, including:

  • Zero-Crossing Detectors
  • High-Speed Sampling Circuits
  • Window Comparators
  • Line Receivers
  • ASEL (Automatic Test Equipment)

Package and Reliability

The MAX9144ESD+ is offered in a small 14-pin SOIC package, which is suitable for space-constrained applications. Maxim Integrated ensures high reliability and performance, which makes the MAX9144ESD+ a trustworthy choice for your critical design requirements.

For more information, datasheets, and support, visit the Maxim Integrated official website or contact their customer support for assistance with your specific application needs.

You May Also Be Interested in

Texas Instruments
IC COMP TINY R-R CMOS 8-SOIC / Comparator General Purpose Open Drain 8-SOIC
Lowest to $1.0264
Analog Devices Inc.
IC COMPARATOR 4 GEN PUR 14SOIC
Lowest to $6.0510
Analog Devices Inc.
PREC VOLT COMP / Comparator
Need more? Email Us
ON Semiconductor
IC COMPARATOR 2 GEN PUR 8SOIC
Lowest to $0.1299
Advanced Micro Devices
IDENTITY COMPARATOR, LS SERIES
Lowest to $4.3014
Harris Corporation
8-BIT MAGNITUDE COMPARATOR
Lowest to $14.1812
Maxim Integrated
IC COMPARATOR 2 GEN PUR 16DIP
Lowest to $9.0097
Analog Devices Inc.
IC HIGH SPEED COMPORATOR 8-C DIP / Comparator
Need more? Email Us
Diodes Incorporated
IC COMPARATOR 4 DIFF 14SO
Lowest to $0.1592

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.2412 $61.2060
10+ $10.0441 $100.4410
16+ $9.7302 $155.6832
22+ $9.4163 $207.1586
28+ $9.1024 $254.8672
37+ $8.1608 $301.9496
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,253 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess