EN
  • EN
  • DE

MC68328PV16A

Part No MC68328PV16A
Manufacturer ON Semiconductor
Catalog Embedded - Microprocessors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microprocessors
Manufacturer ON Semiconductor
Win Source Part Number 317161-MC68328PV16A
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC68328PV16A CAD Model

Description

ON Semiconductor MC68328PV16A Product Overview

The ON Semiconductor MC68328PV16A is a high-performance, low-power, 32-bit microprocessor tailored for a wide range of portable and embedded applications. This DragonBall™ microprocessor is an integrated chip designed to offer a comprehensive solution for power-sensitive devices, making it an ideal choice for developers looking to maximize efficiency without sacrificing computational power.

Key Features

  • Advanced Architecture: The MC68328PV16A features a 32-bit CPU core that ensures robust performance for complex computations and multitasking environments.
  • Low Power Consumption: Specifically designed for battery-powered devices, it offers multiple power-saving modes to extend battery life and reduce energy consumption.
  • Integrated Peripherals: This processor comes with a variety of built-in peripherals, including timers, UARTs, and LCD controllers, which simplify design and reduce the need for additional components.
  • Flexible Memory Interface: It supports a range of memory types and sizes, allowing developers to choose the optimal memory configuration for their application.
  • High-Speed Operation: With the capability to run up to 16.58 MHz, the MC68328PV16A delivers the speed required for responsive, high-performance applications.

Applications

The MC68328PV16A is versatile and can be used in a variety of applications, including but not limited to:

  • Handheld devices
  • Personal digital assistants (PDAs)
  • Portable medical equipment
  • Industrial control systems
  • Smart sensors and IoT devices

Technical Specifications

The processor boasts a range of technical specifications that make it a powerful choice for developers:

  • Operating Voltage: 2.7V to 3.6V
  • Operating Temperature: -40°C to +85°C
  • Packaging: 144-LQFP (Low Profile Quad Flat Package)
  • RoHS Compliant: Yes

In summary, the ON Semiconductor MC68328PV16A is a sophisticated microprocessor that combines performance, energy efficiency, and integrated features to meet the demands of modern portable and embedded systems. Its design and technical capabilities make it a go-to choice for engineers looking to develop advanced and power-conscious products.

You May Also Be Interested in

NXP / Nexperia
QORIQ, 64-BIT POWER ARCH SOC, 4
Need more? Email Us
Altera
IC MPU I960 33MHZ 132QFP
Need more? Email Us
Zilog
IC MPU ZIP 16MHZ 100QFP
Need more? Email Us
Altera
IC MPU MOBL PENT 266MHZ 615BGA
Need more? Email Us
NXP / Nexperia
Microprocessor, 64-Bit, 1200MHz,
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ LAYERSCAPE 32-BIT ARM SOC,
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC85XX 1.25GHZ 783FCPBGA
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 1.0GHZ 525FCPBGA
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 256LFBGA
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess