EN
  • EN
  • DE

MAX9140EXK

Part No MAX9140EXK
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 707255-MAX9140EXK
Series MAX series
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MAX9140EXK CAD Model

Description

The MAX9140EXK is a high-performance, single-supply comparator from Maxim Integrated that offers a perfect blend of speed, precision, and power consumption, making it an ideal choice for a variety of applications. This comparator operates from a single +2.5V to +5.5V supply and features a fast propagation delay of just 40ns while consuming low power.

Key Features:

  • Fast Propagation Delay: With a propagation delay of only 40ns, the MAX9140EXK is designed for fast signal processing, which is critical in time-sensitive applications.
  • Low Voltage Operation: The device can operate from a single +2.5V to +5.5V supply, accommodating a wide range of power sources and making it suitable for battery-powered devices.
  • Low Power Consumption: It draws a quiescent current of just 85µA, which is advantageous for power-sensitive designs, helping to extend battery life and reduce thermal issues.
  • No Output Phase Reversal: The comparator is designed to prevent output phase reversal with overdriven inputs, ensuring reliable operation even under extreme conditions.
  • Internal Hysteresis: Internal hysteresis improves noise immunity and allows for clean output switching, making the MAX9140EXK robust against spurious signals.
  • Push-Pull Output Stage: The push-pull output stage eliminates the need for an external pull-up resistor, simplifying design and reducing component count.

Applications:

The MAX9140EXK is versatile and can be used in various applications including:

  • Zero-Crossing Detectors
  • Window Comparators
  • Battery-Powered Systems
  • Threshold Detectors/Switches
  • High-Speed Sampling Circuits
  • Portable Instrumentation

With its miniature 5-pin SC70 package, the MAX9140EXK is not only powerful but also space-efficient, making it an excellent choice for space-constrained applications. Whether you're designing a simple threshold detector or a complex, battery-powered portable device, the MAX9140EXK provides the reliability and performance needed to meet your design challenges.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $5.7357
Maxim Integrated
IC SUPERVISOR MPU 5V 8-UMAX
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 20QSOP
Lowest to $3.7503
Maxim Integrated
Lowest to $5.8893
Maxim Integrated
Lowest to $4.4930

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8330 $64.1550
80+ $1.5038 $120.3040
120+ $1.4576 $174.9120
165+ $1.4103 $232.6995
215+ $1.3629 $293.0235
285+ $1.2220 $348.2700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,500 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess