EN
  • EN
  • DE
  • IT

MAX9140EUK

Part No MAX9140EUK
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 707254-MAX9140EUK
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX9140EUK CAD Model

Description

The MAX9140EUK is a high-performance, low-power comparator from Maxim Integrated, designed for a wide range of applications requiring fast response times. This comparator is well-suited for systems where high speed and low power consumption are critical, making it an ideal choice for portable and battery-powered devices, as well as for high-speed signal processing and control systems.

Key Features

  • High-Speed Operation: The MAX9140EUK offers a fast propagation delay of typically 40ns, ensuring quick response times for high-speed signal processing.
  • Low Power Consumption: With a supply current of just 350μA, this comparator is designed for energy-efficient operation, extending battery life in portable applications.
  • Single-Supply Voltage: The device can operate from a single +2.5V to +5.5V supply voltage, providing flexibility in various circuit designs.
  • Rail-to-Rail Input and Output: It features rail-to-rail inputs and outputs, which allows for a wide dynamic range and compatibility with other logic levels.
  • No Phase Reversal: The MAX9140EUK is designed to prevent phase reversal with overdriven inputs, ensuring reliable operation even in extreme conditions.
  • Push-Pull Output: The push-pull TTL/CMOS-compatible output eliminates the need for an external pull-up resistor, simplifying design and reducing component count.

Applications

The versatility of the MAX9140EUK makes it suitable for a variety of applications, including:

  • Zero-crossing detectors
  • High-speed signal processing
  • Window comparators
  • Battery-powered and portable devices
  • Data systems
  • A/D converters

Package Information

The MAX9140EUK is offered in a small 5-pin SOT23 package, which is ideal for space-constrained applications. Its compact size and low profile make it an excellent choice for portable and handheld devices.

Conclusion

With its high-speed performance, low power consumption, and versatile features, the MAX9140EUK from Maxim Integrated stands out as a robust comparator for fast and efficient signal processing. Its small footprint and ease of integration make it a top choice for designers looking to enhance the performance of their electronic systems.

You May Also Be Interested in

Maxim Integrated
IC POT DGTL 1TIME PROGR 8-UMAX
Need more? Email Us
Maxim Integrated
IC DAC 16BIT V-OUT 64LQFP
Lowest to $87.5875
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $4.1707
Maxim Integrated
IC DAC 10BIT QUAD BUFF 20-TSSOP
Need more? Email Us
Maxim Integrated
IC DGT POT 50KOHM 256TAP 16TQFN
Need more? Email Us
Maxim Integrated
IC DGTL POT DUAL 256TAP 16-TQFN
Lowest to $33.6163
Maxim Integrated
IC DAC 16BIT V-OUT 10UMAX
Lowest to $66.9403
Maxim Integrated
IC DGTL POT 10BIT NV 14-TSSOP
Lowest to $11.3677

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3308 $51.9696
29+ $3.5535 $103.0515
44+ $3.4424 $151.4656
61+ $3.3314 $203.2154
78+ $3.2203 $251.1834
104+ $2.8872 $300.2688
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,500 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess