EN
  • EN
  • DE

MAX912CPE+

Part No MAX912CPE+
Manufacturer Maxim Integrated
Catalog Linear - Comparators
Description Comparator Dual 16-Pin PDIP N / IC COMPARATOR LP 16-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Type with Latch
Number of Elements 2
Output Type Complementary, TTL
Dual Supply Voltage (±) 5 V ~ 10 V
Voltage - Input Offset (Maximum) 2mV @ ±5V
Current - Input Bias (Maximum) 5μA @ ±5V
Current - Output (Typ) 20mA
Maximum Quiescent Current 10mA
CMRR, PSRR (Typ) 110dB CMRR, 100dB PSRR
Propagation Delay (Maximum) 14ns
Operating Temperature Range 0°C ~ 70°C
Package 16-DIP (0.300", 7.62mm)
Mounting Style Through Hole
Manufacturer Package 16-PDIP
Win Source Part Number 787164-MAX912CPE+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX912
Introduction Date January 01, 1994
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian MAX912CPE+ CAD Model

Description

Maxim Integrated MAX912CPE+ High-Speed, Low-Power, Single-Supply Comparators

The MAX912CPE+ is a precision, high-speed comparator from Maxim Integrated, designed to offer a blend of speed, power efficiency, and versatility for a range of applications. This device is part of a family of single-supply comparators that operate from a single +5V supply, making them ideal for battery-powered and portable devices where power efficiency is critical.

With a fast propagation delay of typically 40ns, the MAX912CPE+ can handle high-speed signal processing tasks with ease. This makes it suitable for applications such as zero-crossing detectors, window comparators, voltage-level translators, and many other instances where rapid response times are essential.

The MAX912CPE+ features a wide input voltage range that extends from the negative supply rail to within 1.5V of the positive supply rail, providing flexibility in various signal conditions. Additionally, this comparator has a low input bias current of 10nA and a low quiescent current of 2.5mA, which contribute to its efficiency in power-sensitive designs.

Another key advantage of the MAX912CPE+ is its TTL/CMOS-compatible output stage, which can drive loads at either logic level without requiring an external pull-up resistor. This simplifies interfacing with digital logic and reduces component count, thus saving space and cost in system design.

The device is packaged in a 16-pin plastic DIP (Dual In-line Package), ensuring easy integration into a wide range of circuit boards. The MAX912CPE+ also features latch-up immunity, which enhances its reliability and robustness in complex electronic systems.

Whether you are designing high-speed data acquisition systems, communication devices, or any application that demands quick and reliable voltage comparison, the MAX912CPE+ from Maxim Integrated stands out as a top choice. Its combination of speed, low power consumption, and single-supply operation makes it a versatile and efficient solution for your comparator needs.

You May Also Be Interested in

Texas Instruments
IC DUAL GP LV COMPARATOR 8-SOIC / Comparator General Purpose Open Collector 8-SOIC
Lowest to $0.2533
Maxim Integrated
IC COMPARATOR 1 W/VOLT REF SOT6
Need more? Email Us
Analog Devices Inc.
IC COMPARATOR 4 GEN PUR 16SOIC
Lowest to $15.1431
Rochester Electronics
93S46DM
Need more? Email Us
Maxim Integrated
IC COMPARATOR 1 W/VOLT REF SOT23
Lowest to $5.6306
Analog Devices Inc.
PREC VOLT COMP / Comparator
Need more? Email Us
Texas Instruments
DUAL PRECISION COMPARATOR WITH O / Comparator General Purpose Open-Drain, Rail-to-Rail 8-SOIC
Lowest to $1.0909
Maxim Integrated
IC COMPARATOR 4 GEN PUR 20DIP
Need more? Email Us
Maxim Integrated
INTEGRATED CIRCUIT / Comparator
Lowest to $3.0261

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess