EN
  • EN
  • DE

MAX9121EUE+

Part No MAX9121EUE+
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description LVDS Receiver 500Mbps 16-Pin TSSOP / IC RCVR QUAD LVDS 16-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Type Receiver
Protocol LVDS
Number of Drivers/Receivers 0/4
Data Rate 500Mbps
Operating Supply Voltage 3 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 16-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 16-TSSOP
Win Source Part Number 787160-MAX9121EUE+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX9121
Introduction Date June 01, 2001
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MAX9121EUE+ CAD Model

Description

Product Overview: MAX9121EUE+ from Maxim Integrated

The MAX9121EUE+ is a high-speed, low-power, quad differential line receiver designed by Maxim Integrated, a leader in innovative analog and mixed-signal products. This device is specifically engineered to receive EIA/TIA-422-B and EIA/TIA-485-A differential signals, making it an ideal choice for high-speed data communication in industrial, telecom, and networking applications.

The MAX9121EUE+ operates from a single +3.3V supply and features a wide common-mode input voltage range, which enables it to handle the demands of noisy environments and long cable runs. The receiver has a typical data rate of up to 200Mbps, ensuring rapid and reliable data transmission for critical applications.

Each of the four receivers within the MAX9121EUE+ has a 1/4-unit load input impedance, allowing up to 128 transceivers on the bus. This low loading feature enhances the device's ability to be used in multi-point communication networks. Furthermore, with integrated fail-safe circuitry, the receivers are guaranteed to output a high logic level when the inputs are open or shorted, or when they are connected to a terminated transmission line with all drivers disabled, thereby increasing the robustness of the communication system.

The MAX9121EUE+ is available in a 16-pin TSSOP package, offering a compact solution for space-constrained applications. It also features a wide operating temperature range of -40°C to +85°C, making it suitable for use in harsh environments.

Key features of the MAX9121EUE+ include:

  • Quad differential line receivers
  • Compatible with EIA/TIA-422-B and EIA/TIA-485-A standards
  • High-speed operation up to 200Mbps
  • Single +3.3V supply operation
  • Wide common-mode input voltage range
  • 1/4-unit load input impedance
  • Integrated fail-safe circuitry
  • 16-pin TSSOP package
  • Operating temperature range: -40°C to +85°C

With its combination of high-speed performance, low-power consumption, and robust communication capabilities, the MAX9121EUE+ from Maxim Integrated is an excellent choice for designers looking to improve the reliability and efficiency of their data communication systems.

You May Also Be Interested in

Microchip Technology
IC TRANSCEIVER HALF 1/1 8VDFN / 1/1 Transceiver Half CAN 8-VDFN (3x3)
Lowest to $0.6437
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
Maxim Integrated
IC TRANSCEIVER FULL 2/2 20TQFN / 2/2 Transceiver Full RS232 20-TQFN (5x5)
Lowest to $27.2450
ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $2.9105
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $5.1824
ON Semiconductor
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $21.8503
Maxim Integrated
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $32.5971
Texas Instruments
IC DRIVER 2/0 8SO POWERPAD / 2/0 Driver DSL 8-SO PowerPad
Lowest to $14.1136
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.8019 $54.6133
16+ $6.4016 $102.4256
25+ $6.2015 $155.0375
34+ $6.0015 $204.0510
44+ $5.8014 $255.2616
58+ $5.2013 $301.6754
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,221 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess