EN
  • EN
  • DE

MAX9108ESD+T

Part No MAX9108ESD+T
Manufacturer Maxim Integrated
Catalog Linear - Comparators
Description 25ns, Dual/Quad/Single, Low-Power, TTL Comparators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package SOIC
Common Mode Rejection Ratio 86.02 dB
Hysteresis 2 mV
Input Bias Current 125 nA
Input Offset Voltage (Vos) 1.6 mV
Lead Free Lead Free
Max Operating Temperature 85 °C
Max Power Dissipation 666 mW
Max Supply Current 1.4 mA
Max Supply Voltage 5.5 V
Min Operating Temperature -40 °C
Min Supply Voltage 4.5 V
Mount Surface Mount
Nominal Supply Current 1.4 mA
Number of Channels 4
Number of Elements 4
Number of Pins 14
Output Type TTL
Propagation Delay 25 ns
Quiescent Current 700 µA
Radiation Hardening No
RoHS Compliant
Type General Purpose
Win Source Part Number 1150956-MAX9108ESD+T
Categories Linear - Comparators
Manufacturer Maxim Integrated
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX9108ESD+T CAD Model

Description

Maxim Integrated MAX9108ESD+T Single Comparator

The MAX9108ESD+T is a high-performance single comparator from Maxim Integrated, engineered to deliver precision and speed in a wide range of applications. This device is part of Maxim's family of low-power comparators that are designed to provide optimal performance in systems where power efficiency and space are critical considerations.

The MAX9108ESD+T operates with a single supply voltage ranging from +2.5V to +5.5V, making it highly versatile for both portable and fixed power supply applications. Its low supply current of just 6µA (typical) is a testament to its energy-efficient design, ensuring that battery-powered devices can operate for extended periods without frequent battery changes or recharging.

This comparator boasts a fast propagation delay of just 300ns, which allows for quick response times in systems that require high-speed signal processing. The device's push-pull output stage is capable of sinking and sourcing current, which eliminates the need for an external pull-up resistor and simplifies the design process. With its rail-to-rail input capability, the MAX9108ESD+T can compare signals that extend to both power supply rails, providing greater flexibility in signal monitoring and decision-making tasks.

The MAX9108ESD+T is packaged in a space-saving 6-pin SOT-23, which is ideal for space-constrained applications such as handheld devices, consumer electronics, and portable medical equipment. Its extended temperature range of -40°C to +85°C ensures reliable operation across diverse environmental conditions.

Applications for the MAX9108ESD+T include battery-powered systems, threshold detectors/sensors, window comparators, and voltage level translators. Its high precision and low power consumption make it an excellent choice for designers looking to optimize their systems for energy efficiency without sacrificing performance.

With Maxim Integrated's reputation for quality and reliability, the MAX9108ESD+T single comparator is a solid choice for engineers and designers seeking a dependable component that meets the stringent requirements of modern electronic systems.

You May Also Be Interested in

Texas Instruments
IC COMPARATOR 4 GEN PUR 14TSSOP / Comparator General Purpose Open-Collector, Rail-to-Rail 14-TSSOP
Lowest to $0.1979
Texas Instruments
IC COMPARATOR 2 GEN PUR TSOT23-8 / Comparator General Purpose Open-Drain, Rail-to-Rail TSOT-23-8
Lowest to $1.1877
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8MINISO / Comparator General Purpose Open-Collector, Rail-to-Rail 8-MiniSO
Lowest to $0.2222
Texas Instruments
DUAL PRECISION COMPARATOR WITH O / Comparator General Purpose Open-Drain, Rail-to-Rail 8-SOIC
Lowest to $1.4542
Rohm Semiconductor
IC COMPARATOR 4 GEN PUR 14SOP / Comparator General Purpose Open-Collector 14-SOP
Need more? Email Us
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8SO / Comparator General Purpose Open-Collector, Rail-to-Rail 8-SO
Need more? Email Us
STMicroelectronics
IC COMPARATOR 1 GEN PUR SOT23-5 / Comparator General Purpose CMOS, DTL, ECL, Open-Collector, TTL SOT-23-5
Need more? Email Us
Texas Instruments
IC COMPARATOR 2 GEN PUR TSOT23-8 / Comparator General Purpose Push-Pull, Rail-to-Rail TSOT-23-8
Lowest to $0.9666
STMicroelectronics
IC COMPARATOR 2 DIFF 8MINISO / Comparator Differential Open-Collector, Rail-to-Rail 8-MiniSO
Lowest to $0.7277

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8972 $58.7664
29+ $4.0182 $116.5278
45+ $3.8924 $175.1580
62+ $3.7665 $233.5230
80+ $3.6417 $291.3360
107+ $3.2652 $349.3764
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,720 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess