EN
  • EN
  • DE

MAX903EPA

Part No MAX903EPA
Manufacturer Maxim Integrated
Catalog Linear - Comparators
Description High-Speed, Low-Power Voltage Comparators | IC COMPARATOR VOLT 8-DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Type with Latch
Number of Elements 1
Output Type TTL
Supply Voltage , Single/Dual (±) 5V ~ 10V, ±2.5V ~ 5V
Voltage - Input Offset (Maximum) 4mV at ±5V
Current - Input Bias (Maximum) 10μA at ±5V
Current - Quiescent (Maximum) 4mA, 3mA, 1.5mA
CMRR, PSRR 82.5dB CMRR, 80dB PSRR
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 8-DIP
Mounting Style Through Hole
Supplier Device Package 8-PDIP
Family Part Number MAX903
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1215290-MAX903EPA
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX903EPA CAD Model

Description

The MAX903EPA is a high-performance, low-power voltage comparator produced by Maxim Integrated, designed for a broad range of applications requiring precise voltage comparison. This device is a part of Maxim's renowned comparator series, which are well-known for their reliability and accuracy.

Key Features

  • Fast Response Time: The MAX903EPA offers a fast propagation delay, making it suitable for high-speed applications where timely response is critical.
  • Low Power Consumption: With its low-power design, this comparator is ideal for battery-powered devices, helping to extend battery life and reduce energy costs.
  • Single or Dual Power Supply: It operates from a single +5V to +10V supply or dual ±5V supplies, providing flexibility in various circuit designs.
  • High Input Impedance: The high input impedance minimizes loading on the input signal, preserving signal integrity.
  • Differential Inputs: The comparator features differential inputs, which enhance noise immunity and allow for precise voltage comparison.

Applications

The MAX903EPA is versatile and can be used in a multitude of applications, including:

  • Zero-crossing detectors
  • Window comparators
  • Analog-to-digital converters
  • High-speed sampling circuits
  • Relay drivers

Package and Reliability

The device is available in an 8-pin DIP (Dual In-line Package) encapsulation, known as the EPA package. This package is suitable for through-hole mounting, which is beneficial for prototyping and applications where surface-mount technology is not preferred. Maxim Integrated ensures high reliability and performance of the MAX903EPA, making it a trusted component in critical and demanding electronic systems.

Conclusion

Overall, the MAX903EPA from Maxim Integrated stands out for its precision, speed, and low power consumption. Whether used in consumer electronics, industrial control systems, or communication devices, this voltage comparator is engineered to deliver accurate and reliable performance in a compact and efficient package.

You May Also Be Interested in

Maxim Integrated
INTEGRATED CIRCUIT / Comparator
Lowest to $3.0261
Analog Devices Inc.
IC COMPARATOR 4 GEN PUR 16SOIC
Lowest to $15.1431
ON Semiconductor
IC COMPARATOR 4 GEN PUR 14SOP
Lowest to $0.1061
Texas Instruments
IC DUAL GP LV COMPARATOR 8-SOIC / Comparator General Purpose Open Collector 8-SOIC
Lowest to $0.2533
ON Semiconductor
IC COMP DUAL LV OFFSET MICRO-8 / Comparator
Lowest to $0.3448
Analog Devices Inc.
PREC VOLT COMP / Comparator
Need more? Email Us
Maxim Integrated
IC COMPARATOR 1 W/VOLT REF SOT6
Need more? Email Us
Analog Devices Inc.
IC COMPARATOR 1 DIFF 8CDIP
Need more? Email Us
Texas Instruments
IC COMPARATOR 4 GEN PUR 14SOIC
Lowest to $0.0937

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.0655 $54.3930
14+ $7.4384 $104.1376
21+ $7.2060 $151.3260
29+ $6.9735 $202.2315
38+ $6.7411 $256.1618
50+ $6.0437 $302.1850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess