EN
  • EN
  • DE

MAX9028ETB+T

Part No MAX9028ETB+T
Manufacturer Maxim Integrated
Catalog Linear - Comparators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Linear - Comparators
Manufacturer Maxim Integrated
Win Source Part Number 312441-MAX9028ETB+T
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX9028ETB+T CAD Model

Description

Maxim Integrated's MAX9028ETB+T: A Compact, Low-Power Comparator

The MAX9028ETB+T is a high-performance, low-power comparator from Maxim Integrated, designed for precision voltage monitoring and signal detection in a variety of applications. This tiny, yet powerful component is perfect for space-constrained designs, offering reliable performance in a compact 10-TDFN (3mm x 3mm) surface-mount package.

Key Features

  • Supply Voltage Range: The device can operate from a single +2.5V to +5.5V supply, making it versatile for use in various circuit designs.
  • Low Power Consumption: With a quiescent current of just 4µA, the MAX9028ETB+T is an ideal choice for battery-powered and portable devices, helping to extend battery life and reduce power costs.
  • Fast Propagation Delay: The comparator features a fast propagation delay of 7µs (typ), ensuring quick response times in critical applications.
  • Internal Hysteresis: Built-in hysteresis improves noise immunity and prevents output oscillations, providing stable operation under fluctuating input conditions.
  • Push-Pull Output: The device includes a push-pull output stage that can sink and source current, eliminating the need for an external pull-up resistor and simplifying design.

Applications

The MAX9028ETB+T is suitable for a wide range of applications where precision and low power are essential. It is commonly used in:

  • Battery monitoring systems
  • Window comparators
  • Threshold detectors/sensors
  • Portable and wearable devices
  • Energy-efficient home appliances

Reliability and Quality

Maxim Integrated is known for its commitment to quality and reliability, and the MAX9028ETB+T is no exception. It is built to meet the high standards expected of industrial and consumer electronics, ensuring dependable performance in a range of environmental conditions.

Conclusion

With its combination of low power consumption, fast response time, and compact form factor, the MAX9028ETB+T from Maxim Integrated stands out as a superior choice for designers looking to add a reliable comparator to their applications without compromising on space or power efficiency.

You May Also Be Interested in

Diodes Incorporated
IC COMPARATOR 2 DIFF 8TSSOP / Comparator Differential 8-TSSOP
Lowest to $0.1761
Analog Devices Inc.
IC COMPARATOR 2 GEN PUR 10MSOP / Comparator General Purpose Open-Drain 10-MSOP
Lowest to $2.5024
Texas Instruments
VOLTAGE COMPARATOR / Comparator General Purpose Rail-to-Rail SOT-23-5
Lowest to $0.4721
Texas Instruments
36V JI.3 DUAL COMPARATOR / Comparator General Purpose Open-Collector 8-SOIC
Lowest to $0.1006
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8SOIC / Comparator General Purpose Push-Pull 8-SOIC
Lowest to $1.7855
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8SO / Comparator General Purpose Open-Collector, Rail-to-Rail 8-SO
Need more? Email Us
ON Semiconductor
IC COMPARATOR 2 GEN PUR 8SOIC / Comparator General Purpose 8-SOIC
Lowest to $0.1917
STMicroelectronics
IC COMPARATOR 1 GEN PUR SOT23-5 / Comparator General Purpose CMOS, DTL, ECL, Open-Collector, TTL SOT-23-5
Need more? Email Us
Texas Instruments
WIDE SUPPLY COMPARATOR / Comparator Window Open Drain SOT-23-THIN
Lowest to $2.2527

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess