EN
  • EN
  • DE

MAX9022AUA+

Part No MAX9022AUA+
Manufacturer Maxim Integrated
Catalog Linear - Comparators
Description IC COMPARATOR DUAL 8-UMAX
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Type Use For General
Output Type CMOS, Rail-to-Rail, TTL
Supply Voltage , Single/Dual (±) 2.5V ~ 5.5V, ±1.25V ~ 2.75V
Voltage - Input Offset (Maximum) 1mV at 5V
Current - Input Bias (Maximum) 0.003μA at 5V
Current - Quiescent (Maximum) 5μA
CMRR, PSRR 100dB CMRR, 80dB PSRR
Propagation Delay (Maximum) 8μs
Hysteresis 4mV
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 8-TSSOP, 8-MSOP
Mounting Style SMD
Supplier Device Package 8-uMAX
Family Part Number MAX9022
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 707208-MAX9022AUA+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX9022AUA+ CAD Model

Description

The MAX9022AUA+ is a high-performance, low-power comparator from Maxim Integrated, designed for a wide range of applications requiring precision voltage comparison. This device is well-suited for battery-powered systems, portable equipment, and other applications where power efficiency and reliability are critical. The MAX9022AUA+ offers a perfect blend of low power consumption and high accuracy, making it an ideal choice for designers looking for a reliable comparator that doesn't compromise on performance.

Key Features

  • Low Power Consumption: The MAX9022AUA+ is designed to operate with minimal power draw, extending the life of battery-operated devices.
  • High Precision: With its tight offset voltage specifications, the comparator ensures accurate voltage comparison, which is essential for sensitive applications.
  • Wide Supply Voltage Range: The device can operate over a broad supply voltage range from 2.5V to 5.5V, providing versatility in different circuit designs.
  • Single or Dual Supply Operation: It can be configured for either single or dual supply operation, allowing for greater flexibility in system design.
  • Push-Pull Output: The comparator features a push-pull output stage that eliminates the need for an external pull-up resistor and can directly drive loads.
  • Compact Package: Housed in a space-saving 8-pin µMAX package, the MAX9022AUA+ is optimal for space-constrained applications.

Applications

The MAX9022AUA+ is versatile and can be used in a variety of applications, including:

  • Battery monitoring
  • Threshold detectors/sensors
  • Portable instrumentation
  • Window comparators
  • Zero-crossing detectors
  • Medical devices
  • Automotive systems

With its precision and low-power operation, the MAX9022AUA+ from Maxim Integrated stands out as a reliable component for designers who require an efficient and accurate voltage comparator for their electronic designs.

You May Also Be Interested in

Linear Technology
IC COMPARATOR 4 W/VOLT REF 16SO
Lowest to $7.0016
Texas Instruments
IC PREC COMP ULTRA-FAST 8-SOIC / Comparator General Purpose Complementary, Push-Pull, TTL 8-SOIC
Need more? Email Us
Analog Devices Inc.
IC COMPARATOR 4 GEN PUR 14SOIC
Lowest to $6.0510
Texas Instruments
IC COMPARATOR 4 GEN PUR 14SOIC
Lowest to $0.0937
Analog Devices Inc.
IC HIGH SPEED COMPORATOR 8-C DIP / Comparator
Need more? Email Us
Texas Instruments
IC COMP TINY R-R CMOS 8-SOIC / Comparator General Purpose Open Drain 8-SOIC
Lowest to $1.0264
Maxim Integrated
IC COMPARATOR 2 GEN PUR 8CERDIP
Lowest to $3.7006
Texas Instruments
LM193JAN LOW POWER LOW OFFSET VO / Comparator
Need more? Email Us
Rochester Electronics
93S46DM
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.7099 $62.8089
25+ $4.6851 $117.1275
39+ $4.5387 $177.0093
53+ $4.3922 $232.7866
69+ $4.2459 $292.9671
92+ $3.8066 $350.2072
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess