EN
  • EN
  • DE

CL8064701573500

Part No CL8064701573500
Manufacturer Intel
Catalog Embedded - Microprocessors
Description Core i3-4012Y
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 954108-CL8064701573500
Series *
Ultra Librarian 3D Model Ultra Librarian CL8064701573500 CAD Model

Description

The CL8064701573500 is an Intel embedded microprocessor, designed for applications requiring a balance of performance and power efficiency. This processor likely belongs to the Intel Core series optimized for embedded systems, featuring integrated graphics and a low thermal design power (TDP). It's engineered to deliver reliable performance in demanding environments such as industrial automation, retail, and healthcare. The processor integrates advanced technologies to ensure security, virtualization, and efficient multitasking.

Applications

  • Industrial control systems
  • Retail point-of-sale (POS) terminals
  • Digital signage displays
  • Medical diagnostic equipment
  • Network appliances
  • Gaming machines

Features

  • Multi-core processing (likely dual-core or quad-core)
  • Integrated Intel HD Graphics
  • Low TDP for power-efficient operation
  • Support for DDR3L or DDR4 memory
  • Built-in I/O interfaces (USB, SATA, PCIe)
  • Intel Virtualization Technology (VT-x, VT-d)
  • Enhanced security features (Intel AES-NI)

Benefits

  • Efficient Performance: Enables smooth operation of embedded applications with a balance of processing power and energy efficiency.
  • Integrated Graphics: Provides enhanced visual capabilities without the need for discrete graphics cards, reducing system cost and complexity.
  • Reliable Operation: Ensures stable and dependable performance in harsh environments with industrial-grade components.
  • Virtualization Support: Allows for running multiple operating systems or applications simultaneously, improving resource utilization.
  • Enhanced Security: Protects sensitive data and systems from unauthorized access with advanced security features.

Technical Specifications

  • Core Count: Likely 2 or 4
  • Clock Speed: Varies depending on specific model (e.g., 2.0 GHz to 3.0 GHz)
  • Cache Memory: Typically 3 MB to 6 MB
  • TDP: Varies depending on model (e.g., 15W to 25W)
  • Memory Support: DDR3L or DDR4
  • Operating Temperature Range: Typically 0°C to 70°C (industrial options available)
  • Package Type: BGA (Ball Grid Array)

You May Also Be Interested in

NXP / Nexperia
SoC, CMOS, PBGA488
Lowest to $43.6568
Freescale Semiconductor - NXP
IC MPU MPC83XX 333MHZ 516TEPBGA
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us
Renesas Electronics America
8-BIT MICROPROCESSOR
Lowest to $61.1195
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2.0GHZ 1295BGA
Need more? Email Us
Intel
Microprocessors - MPU 64BIT MPU
Need more? Email Us
Texas Instruments
INTERNET OF THINGS (IOT) AND GAT
Lowest to $27.6493
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2GHZ 1295FCPBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ 800MHZ 520FCBGA
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess