Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Amplifier, Comparator, Reference IC Smart Card 14-SOIC
Manufacturer Maxim Integrated
Package Tube
Part Status Obsolete
Mounting Surface Mount
Package 14-SOIC (0.154", 3.90mm Width)
Case / Package 14-SOIC
Family Name MAX9004
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Quantity per package 1
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 882578-MAX9004ESD
Ultra Librarian 3D Model Ultra Librarian MAX9004ESD CAD Model

Description

The MAX9004ESD from Maxim Integrated is a high-performance, low-power, single operational amplifier (op-amp) designed for a wide range of applications. This precision op-amp features a unique combination of speed, precision, and low-voltage operation, making it an ideal choice for battery-powered devices, portable equipment, and other applications where power efficiency is crucial.

Key Features

  • High Speed: The MAX9004ESD offers a high gain-bandwidth product, ensuring fast response times in high-frequency applications.
  • Low Power Consumption: With its low supply current, this op-amp is optimized for low-power applications, helping to extend battery life in portable devices.
  • Single-Supply Operation: This device can operate from a single +2.5V to +5.5V supply, providing design flexibility and simplifying power supply requirements.
  • Rail-to-Rail Output: The op-amp features rail-to-rail output capability, which maximizes dynamic range when operating from low supply voltages.
  • Low Input Bias Current: The MAX9004ESD has a low input bias current, which is ideal for high-impedance sensor applications and precision integrators.
  • Stable with Capacitive Loads: It is designed to be stable with capacitive loads, making it suitable for use in applications with variable loads.

Applications

The MAX9004ESD is versatile and can be used in a variety of applications, including:

  • Portable and battery-powered equipment
  • Data acquisition systems
  • Medical instrumentation
  • Sensor signal conditioning
  • Audio and video processing
  • Active filters and amplifiers
  • Communication systems

Quality and Reliability

Maxim Integrated is known for its commitment to quality and reliability, and the MAX9004ESD is no exception. It is built to meet the highest industry standards, ensuring consistent performance and durability for the life of the product.

For engineers and designers looking for an op-amp that combines efficiency with precision, the MAX9004ESD from Maxim Integrated is an excellent choice. Its robust feature set enables it to perform reliably in a broad range of applications while maintaining energy efficiency.

You May Also Be Interested in

Microchip Technology
IC LIMIT AMP 10MSOP / Limiting Postamplifier IC Optical Networks 10-MSOP-EP
Need more? Email Us
ECAD model for SY88843VEY
Texas Instruments
IC AMP COMP REF 16SOIC / Amplifier, Comparator, Reference IC Power Management 16-SOIC
Lowest to $0.9860
ECAD model for TSM102ID
Texas Instruments
IC LIMITING AMP 11.7GBPS 32VQFN / RF Transceiver Module 2.5V 32-Pin VQFN EP T/R
Lowest to $31.7625
ECAD model for ONET1130ECRSMT
Microchip Technology
IC LIMIT AMP 16MLF / Limiting Postamplifier IC Optical Networks 16-QFN (3x3)
Need more? Email Us
ECAD model for SY88345BLMG
Microchip Technology
IC LIMIT AMP 16MLF / Limiting Postamplifier IC Optical Networks 16-QFN (3x3)
Need more? Email Us
ECAD model for SY88315BLMG-TR
Analog Devices Inc.
IC ADC DRIVER 16QFN / ADC Driver IC Data Acquisition 16-QFN (3x3)
Lowest to $184.5455
ECAD model for LTC6403IUD-1#PBF
Microchip Technology
IC LIMIT AMP 16MLF / Limiting Postamplifier IC Optical Networks 16-QFN (3x3)
Need more? Email Us
ECAD model for SY88403BLMG-TR
Skyworks Solutions Inc.
IC ISOLATION 8DIP GULL WING / Isolation IC Automotive, Inverters, Power Supplies, UPS 8-DIP Gull Wing
Lowest to $4.7519
ECAD model for SI8920BC-IPR
Maxim Integrated
IC AMP COMP REF 8SOIC / Amplifier, Comparator, Reference IC Smart Card 8-SOIC
Lowest to $19.3582
ECAD model for MAX9000ESA

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention