EN
  • EN
  • DE

MAX8996EWZ+T

Part No MAX8996EWZ+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 707180-MAX8996EWZ+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX8996EWZ+T CAD Model

Description

Maxim Integrated MAX8996EWZ+T Power Management IC

The MAX8996EWZ+T from Maxim Integrated is a highly versatile and efficient power management integrated circuit (PMIC) designed to meet the demanding needs of complex electronic systems. This advanced PMIC features multiple voltage rails and channels to provide a comprehensive power solution for a wide range of applications, including smartphones, tablets, and other portable devices.

The MAX8996EWZ+T incorporates a variety of power regulators and controllers to ensure stable and reliable operation. It includes a step-down converter, a linear regulator, and a battery charger, among other components. These features work in tandem to manage the power requirements efficiently, minimizing power loss and improving battery life in portable applications.

One of the key advantages of the MAX8996EWZ+T is its small form factor. The compact package allows it to be easily integrated into space-constrained designs without sacrificing performance. Additionally, the device supports a wide input voltage range, making it suitable for use with various battery technologies and power sources.

The PMIC also offers advanced protection features such as over-voltage, over-current, and thermal shutdown, ensuring the safety and longevity of the end product. Furthermore, the MAX8996EWZ+T is designed with flexibility in mind, providing programmable output voltages and adjustable current limits to accommodate different power requirements.

For designers and engineers looking for a PMIC that can deliver high efficiency and customization, the MAX8996EWZ+T is an excellent choice. Its robust feature set, combined with Maxim Integrated's reputation for quality and reliability, makes it a go-to solution for power management challenges in modern electronic devices.

Overall, the Maxim Integrated MAX8996EWZ+T is a powerful and adaptable PMIC that offers a comprehensive solution for managing power in multi-functional devices. Its integration of multiple power components into a single package simplifies design, reduces footprint, and enhances system performance, making it a valuable addition to any power-sensitive application.

You May Also Be Interested in

Maxim Integrated
Lowest to $4.1707
Maxim Integrated
IC DAC 16BIT V-OUT 56TQFN
Lowest to $104.1045
Maxim Integrated
IC DAC 16BIT 5V SERIAL 8-UMAX
Need more? Email Us
Maxim Integrated
IC DAC 12BIT MULT SERIAL 16-SOIC
Need more? Email Us
Maxim Integrated
IC SENSOR INTERFACE VARI 16-QSOP
Lowest to $10.7087
Maxim Integrated
IC DGT POT 10KOHM 256TAP 16TQFN
Lowest to $16.8087
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DGTL POT 10BIT NV 14-TSSOP
Lowest to $11.3677
Maxim Integrated
IC POT DGTL 256-TAP I2C 8-TDFN
Lowest to $4.6639

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess