EN
  • EN
  • DE

MAX892LEUA-T

Part No MAX892LEUA-T
Manufacturer Maxim Integrated
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC SWITCH P-CHANNEL 8-UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 1
Output Type P-Channel
Voltage - Load 2.7 V to 5.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 250mA
Rds On (Typ) 250 mOhm
Input Type Non-Inverting
Features Status Flag
Fault Protection Current Limiting (Adjustable), Over Temperature
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-uMAX
Win Source Part Number 120020-MAX892LEUA-T
Ultra Librarian 3D Model Ultra Librarian MAX892LEUA-T CAD Model

Description

Product Overview: MAX892LEUA-T by Maxim Integrated

The MAX892LEUA-T is a high-efficiency, low-voltage, step-down DC-DC converter designed and manufactured by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products and technologies. This compact and powerful integrated circuit is engineered to deliver a stable and reliable power conversion solution for a wide range of applications, including portable devices, wireless communication, and other battery-operated systems.

Key Features

  • High Efficiency: The MAX892LEUA-T is optimized for high-efficiency power conversion, which can extend battery life in portable applications. Its efficiency can reach up to 96%, minimizing power loss during operation.
  • Low Voltage Operation: With an input voltage range of 2.7V to 5.5V, this device is well-suited for systems powered by single-cell lithium-ion (Li+) batteries or other low voltage power sources.
  • Adjustable Output: The output voltage is adjustable down to 0.8V, allowing for versatile use in various circuits that require different voltage levels.
  • Compact Size: Housed in a miniature 8-pin µMAX package, the MAX892LEUA-T saves valuable board space, making it ideal for space-constrained applications.
  • Thermal Protection: The device includes thermal shutdown protection to safeguard the system against excessive temperature rise.
  • Load Regulation: Excellent load regulation ensures stable output voltage even with fluctuating demands on the power supply.

Applications

The versatility and high performance of the MAX892LEUA-T make it suitable for a diverse array of applications. It is commonly used in:

  • Portable and handheld devices
  • Wireless communication systems
  • PDAs and smartphones
  • GPS devices
  • Digital cameras
  • MP3 players

Conclusion

The MAX892LEUA-T by Maxim Integrated is a testament to the company's commitment to providing power-efficient, space-saving, and reliable power management solutions. Its high efficiency, low voltage operation, and compact form factor make it an excellent choice for designers looking to optimize their power-sensitive applications.

You May Also Be Interested in

ON Semiconductor
IC DISTR LOAD SWITCH 2CH 8DFN
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Need more? Email Us
Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:2 SOP-J8
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.5210 $55.2100
23+ $4.5301 $104.1923
35+ $4.3885 $153.5975
48+ $4.2470 $203.8560
61+ $4.1054 $250.4294
82+ $3.6807 $301.8174
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,190 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess