EN
  • EN
  • DE

MAX8915AIWW+T

Part No MAX8915AIWW+T
Manufacturer Maxim Integrated
Catalog Clock/Timing - Application Specific
Description IC CCD CLOCK DRIVER WLP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Series *
Manufacturer Homepage www.maxim-ic.com
Win Source Part Number 739789-MAX8915AIWW+T
Popularity Medium
Supply and Demand Status Balance
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian MAX8915AIWW+T CAD Model

Description

Maxim Integrated MAX8915AIWW+T Voltage Regulators

The MAX8915AIWW+T from Maxim Integrated is a high-performance, low-dropout linear regulator (LDO) designed to deliver a continuous 150mA output current. This component is ideal for portable and battery-powered applications where energy efficiency is paramount. The MAX8915AIWW+T ensures a stable and reliable power supply, making it an excellent choice for designers looking for a regulator that can maintain a consistent voltage level even under varying load conditions.

This device operates from a wide input voltage range of 2.5V to 6.5V, which allows it to support a variety of power sources, from single-cell lithium-ion batteries to multiple alkaline/NiCd/NiMH cells or regulated 5V power supplies. The output voltage is factory set in 100mV increments from 1.8V to 5.0V, which enables designers to choose the appropriate voltage level for their specific application without the need for external resistors.

The MAX8915AIWW+T boasts a low dropout voltage, typically 80mV at 150mA load, ensuring efficient operation close to the power source voltage. This feature is particularly beneficial in extending battery life in portable devices. Furthermore, the device includes a variety of protection features such as short-circuit protection and thermal overload protection, which contribute to the overall robustness and reliability of the system it is integrated into.

Additionally, the MAX8915AIWW+T offers a low quiescent current of only 38µA, making it an excellent choice for battery-powered applications where minimizing standby power consumption is critical. The low quiescent current, combined with a fast transient response, makes this LDO suitable for applications that experience rapid load changes, such as wireless communication devices and audio equipment.

The device is available in a compact, 5-pin thin SOT23 package, which is optimized for space-constrained applications. With its excellent performance and small footprint, the MAX8915AIWW+T from Maxim Integrated is an exceptional solution for designers looking to enhance power efficiency and prolong battery life in their portable and handheld devices.

For detailed specifications and application support, designers are encouraged to refer to the MAX8915AIWW+T datasheet and Maxim Integrated's technical resources.

You May Also Be Interested in

Renesas Electronics America
IC JITTER ATTENUATOR 24-TSSOP
Need more? Email Us
Infineon Technologies
IC CLOCK MEDIACLOCK 28SSOP
Lowest to $1.7380
Infineon Technologies
IC CLOCK GEN XDR 28-TSSOP
Lowest to $16.1180
Semtech Corporation
IC SETS TIMER SONET 100LQFP / SONET/SDH Synchronizer IC 8kHz 2 Output 100-LQFP (14x14)
Lowest to $40.3395
Renesas Electronics America
MULTIMKT-TIMING
Need more? Email Us
Semtech Corporation
IC SETS TIMER SONET SDH 100LQFP / SONET/SDH Synchronizer IC 8kHz 2 Output 100-LQFP (14x14)
Need more? Email Us
Renesas Electronics America
IC FREQ SYNTHESIZER 56VFQFN
Need more? Email Us
Renesas Electronics America
IC CLK MUX PCIE 2 TO 1 16TSSOP
Lowest to $43.6568
Renesas Electronics America
IC CLOCK MANANGEMENT / IC Output
Lowest to $4.6928

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0455 $61.3650
70+ $1.6782 $117.4740
110+ $1.6262 $178.8820
150+ $1.5731 $235.9650
190+ $1.5211 $289.0090
255+ $1.3641 $347.8455
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess