The MAX88260EDT+ is a high-performance, low-noise, dual-phase synchronous step-down DC-DC converter from Maxim Integrated. This advanced power management integrated circuit (PMIC) is designed to deliver a high level of efficiency while maintaining a compact footprint, making it an ideal solution for space-constrained applications. The device is capable of providing up to 6A of output current, while its input voltage range of 2.7V to 5.5V makes it versatile for a variety of power supply designs.
Key Features
- High Efficiency: The MAX88260EDT+ offers up to 95% efficiency, minimizing power loss and heat generation.
- Dual-Phase Operation: Its dual-phase operation reduces input and output ripple, delivering cleaner power to sensitive components.
- Adjustable Output Voltage: The output voltage is adjustable from 0.6V to 0.9V times the input voltage, providing flexibility for different design requirements.
- Compact Size: The device comes in a small 14-pin TDFN package, making it suitable for portable and space-limited applications.
- Integrated MOSFETs: It includes internal high-side and low-side MOSFETs, reducing external component count and simplifying the design process.
Applications
The MAX88260EDT+ is designed to meet the needs of a wide range of applications, including:
- Portable and battery-powered devices
- Networking and telecommunications equipment
- Computing devices and peripherals
- Industrial and medical equipment
Protection Features
With a focus on reliability, the MAX88260EDT+ incorporates several protection features:
- Overcurrent Protection: Helps to prevent damage due to excessive current draw.
- Thermal Shutdown: Automatically shuts down the device at high temperatures to prevent overheating.
- Under-Voltage Lockout (UVLO): Ensures the device operates at safe input voltage levels.
The MAX88260EDT+ from Maxim Integrated stands out as a robust and flexible solution for modern electronic designs requiring efficient power conversion in a compact package. Its combination of high efficiency, dual-phase operation, and comprehensive protection features make it an excellent choice for engineers looking to optimize their power management systems.